Plasticwheels Ltd. Heavy duty pressed steel castor 522ANBSWB

Description
Hub Material: Steel Tire Material: Rubber
Description
Hub Material: Steel Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Heavy duty pressed steel castor - 522ANBSWB - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty pressed steel castor
522ANBSWB
Heavy duty pressed steel castor 522ANBSWB
Hub Material: Steel Tire Material: Rubber

Hub Material: Steel
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 522ANBSWB
Product Name Heavy duty pressed steel castor
Caster Type Swivel Plate Caster
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
CASTER - FP-45-P - FP-45-P - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 88.2 lbs (40 kg)
View Details
Castor Wheels - 2535952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor, G1 Series - CAG1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Thermoplastic on Polypropylene Wheel
Features Brake (optional feature)
View Details