Hub Material: Nylon
Tire Material: Polyurethane
| Plasticwheels Ltd. | |
|---|---|
| Product Category | Casters |
| Product Number | 622PNBJ |
| Product Name | Heavy duty pressed steel castor |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Poly/Plastic |
| Maximum Load | 1102 lbs (500 kg) |
| Wheel Diameter | 5.91 inch (150 mm) |
| Wheel Width | 1.77 inch (45 mm) |