Plasticwheels Ltd. Heavy duty castor - pneumatic wheel 822ATB

Description
Hub Material: Steel Tire Material: Pneumatic
Description
Hub Material: Steel Tire Material: Pneumatic

Suppliers

Company
Product
Description
Supplier Links
Heavy duty castor - pneumatic wheel - 822ATB - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty castor - pneumatic wheel
822ATB
Heavy duty castor - pneumatic wheel 822ATB
Hub Material: Steel Tire Material: Pneumatic

Hub Material: Steel
Tire Material: Pneumatic

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 822ATB
Product Name Heavy duty castor - pneumatic wheel
Caster Type Swivel Plate Caster
Wheel Type Pneumatic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.89 inch (48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-200V - JS300-200V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 3.81 inch (96.84 mm)
View Details
Castor Wheels - 2535766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details