Plasticwheels Ltd. Heavy duty pressed steel castor 829PS

Description
Hub Material: polypropylene Tire Material: Rubber
Description
Hub Material: polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Heavy duty pressed steel castor - 829PS - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty pressed steel castor
829PS
Heavy duty pressed steel castor 829PS
Hub Material: polypropylene Tire Material: Rubber

Hub Material: polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 829PS
Product Name Heavy duty pressed steel castor
Caster Type Rigid Plate Caster
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
TWIN WHEEL CASTER (NON-SWIVEL) - GX-W50K - GX-W50K - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem; Twin Wheel
Maximum Load 441 lbs (200 kg)
View Details
Castor Wheels - 2536359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 66.15 lbs (30 kg)
View Details
Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details