Locks the swivel and the wheel, for medium duty use like in hospitals
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | CLR-SPD-35 |
| Product Name | CL Light Med Duty Complete Lock |
| Caster Type | Rigid Plate Caster (optional feature); Stem Caster (optional feature); Wheel Caster |
| Wheel Type | Santoprene on Plastic |
| Features | Brake |
| Maximum Load | 200 lbs (90.7 kg) |
| Wheel Diameter | 3.5 inch (88.9 mm) |