Constructed from SAE-1050 steel, for capacities up to 12,000lbs
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | DWS10625T-MR |
| Product Name | Series DW Dual Wheel |
| Caster Type | Swivel Plate Caster; Wheel Caster |
| Wheel Type | Rubber/Metal |
| Features | Brake (optional feature); Swivel Lock (optional feature); Twin Wheel |
| Maximum Load | 1200 lbs (544 kg) |
| Wheel Diameter | 6 inch (152 mm) |