For heavy duty applications with capacities upto 3400 lbs
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | R10123T-MR |
| Product Name | Series 10 Heavy Duty |
| Caster Type | Rigid Plate Caster; Wheel Caster |
| Wheel Type | Rubber/Metal |
| Features | Brake (optional feature); Swivel Lock (optional feature) |
| Maximum Load | 1140 lbs (517 kg) |
| Wheel Diameter | 12 inch (305 mm) |