Conductive and anti-static wheels. and expandable stems available
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | 05-PPB-3 |
| Product Name | Series 5 Light Medium Duty Deluxe |
| Caster Type | Swivel Plate Caster (optional feature); Stem Caster (optional feature); Wheel Caster |
| Wheel Type | Poly/Plastic |
| Features | Brake (optional feature); Swivel Lock (optional feature); Threaded Stem (optional feature) |
| Maximum Load | 250 lbs (113 kg) |
| Wheel Diameter | 3 inch (76.2 mm) |