Standard series type caster for use with kwik klips
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | 04-SPD-4KK |
| Product Name | Kwik-Klip® Caster |
| Caster Type | Rigid Plate Caster; Wheel Caster |
| Wheel Type | Solid Rubber |
| Maximum Load | 200 lbs (90.7 kg) |
| Wheel Diameter | 4 inch (102 mm) |