Popular series with schools and hospitals
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | 03-SRP-5 |
| Product Name | Series 3 Light Medium Duty Plate |
| Caster Type | Swivel Plate Caster; Wheel Caster |
| Wheel Type | Solid Rubber |
| Features | Brake (optional feature) |
| Specialty Applications | Medical |
| Maximum Load | 200 lbs (90.7 kg) |