For heavy duty applications with capacities upto 4200 lbs
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | R1163T-PS |
| Product Name | Series 11 Heavy Duty |
| Caster Type | Rigid Plate Caster; Wheel Caster |
| Wheel Type | Poly/Metal |
| Features | Brake (optional feature) |
| Maximum Load | 2000 lbs (907 kg) |
| Wheel Diameter | 6 inch (152 mm) |