Stainless steel construction for use with capacities upto 300 lbs
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | 05-PPD-3-SS |
| Product Name | Series 5 Medium Duty Stainless |
| Caster Type | Swivel Plate Caster; Wheel Caster |
| Wheel Type | Poly/Plastic |
| Features | Brake (optional feature) |
| Specialty Applications | Food Service; Medical |
| Maximum Load | 250 lbs (113 kg) |