Recommended where use is intermittent and absence of extreme shock/ impact
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | 01-HRR-4 |
| Product Name | Series 1 General Duty |
| Caster Type | Swivel Plate Caster; Wheel Caster |
| Wheel Type | Solid Rubber |
| Maximum Load | 350 lbs (159 kg) |
| Wheel Diameter | 4 inch (102 mm) |
| Wheel Width | 1.62 inch (41.27 mm) |