For heavy duty applications with capacities upto 4200 lbs
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | R1183T-MR |
| Product Name | Series 11 Heavy Duty |
| Caster Type | Rigid Plate Caster; Wheel Caster |
| Wheel Type | Rubber/Metal |
| Features | Brake (optional feature) |
| Maximum Load | 840 lbs (381 kg) |
| Wheel Diameter | 8 inch (203 mm) |