Standard series type caster for use with kwik klips
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | 03-HRP-3KK |
| Product Name | Kwik-Klip® Caster |
| Caster Type | Swivel Plate Caster; Wheel Caster |
| Wheel Type | Solid Rubber |
| Maximum Load | 270 lbs (122 kg) |
| Wheel Diameter | 3 inch (76.2 mm) |