For when a basic wheel material and capacities less than or equal to 600 lbs are required
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | R141R-MR |
| Product Name | Series 1 Medium Duty |
| Caster Type | Rigid Plate Caster; Wheel Caster |
| Wheel Type | Rubber/Metal |
| Features | Brake (optional feature) |
| Maximum Load | 250 lbs (113 kg) |
| Wheel Diameter | 4 inch (102 mm) |