Metal ball caster for use on soft surfaces
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | MB-25-51 |
| Product Name | Metal Ball Caster |
| Caster Type | Ball Caster; Stem Caster |
| Wheel Type | Hard Tread |
| Features | Brake (optional feature); Threaded Stem |
| Maximum Load | 100 lbs (45.35 kg) |