Suitable for hospital, office environments, corrosion resistant finish
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | G2-PPP-25 |
| Product Name | G2 Light Duty Grip Ring |
| Caster Type | Stem Caster; Wheel Caster |
| Wheel Type | Poly/Plastic |
| Features | Brake (optional feature) |
| Specialty Applications | Medical |
| Maximum Load | 100 lbs (45.35 kg) |