Caster City, Inc. Datasheets for Casters

Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel.
Casters: Learn more

Page: 1 2 3 4
Product Name Notes
100 Lb. Maximum Capacity Each. 3" Non-Marking Gray Rubber Wheel. 25 Lb. compression spring.
12" Semi-Pneumatic Black Wheel SUPER CUSHION rubber caster wheels provide a cushioned ride, shock absorption and quiet operation. They can be used outdoors on grass or dirt but are not...
150 Lb. Maximum Capacity Each 3" Gray Soft Rubber with Precision Ball Bearings. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of...
150 Lb. Maximum Capacity Each 3" Gray Soft Rubber. Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment.
150 Lb. Maximum Capacity Capacity up to 150 pounds per caster. Popular for use in places such as hospitals, scientific and electronic laboratories, hotels, department stores and TV or movie...
200 Lb. Maximum Capacity Each
200 Lb. Maximum Capacity Each 3" All Polyurethane Wheel. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of institutional equipment, and are...
200 Lb. Maximum Capacity Each 3" Black/Gray Polyurethane on Polyolefin Wheel Precision Ball Bearings. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types...
200 Lb. Maximum Capacity Each 3" Black/Gray Polyurethane on Polyolefin Wheel Precision Ball Bearings. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types...
200 Lb. Maximum Capacity Each 3" Black/Gray Polyurethane on Polyolefin. Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive...
200 Lb. Maximum Capacity Each 3" Blue/Gray Polyurethane on Polyolefin. Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive...
200 Lb. Maximum Capacity Each 3" Blue/Gray Polyurethane on Polyolefin. Precision Sealed Ball Bearings. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types...
200 Lb. Maximum Capacity Each 3" Gray Polyurethane on Polyolefin Wheel with Precision Ball Bearings. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most...
200 Lb. Maximum Capacity Each 3" Gray Polyurethane on Polyolefin. Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive...
200 Lb. Maximum Capacity Each 3" Hard Rubber Ball Bearing Wheel. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of institutional equipment,...
200 Lb. Maximum Capacity Each 3" Red/Gray Polyurethane on Polyolefin. Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive...
200 Lb. Maximum Capacity Each 3" Red/Gray Polyurethane on Polyolefin. Precision Sealed Ball Bearings Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types...
200 Lb. Maximum Capacity Each 4" Gray Soft Rubber Wheel. Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment.
200 Lb. Maximum Capacity Each 4" Gray Soft Rubber with Precision Ball Bearings. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of...
200 Lb. Maximum Capacity Each 4" Gray Soft Rubber. Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment.
200 Lb. Maximum Capacity Each 4" High Temp Glass Filled Nylon Wheel. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of institutional...
200 Lb. Maximum Capacity Each 5" Red/Gray Polyurethane on Polyolefin. Precision Sealed Ball Bearings Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types...
200 Lb. Maximum Capacity Each 6" Black Pneumatic Wheel. These industrial pneumatic casters feature air filled pneumatic wheels. These industrial casters are designed for low speed manually moved applications only.
240 Lb. Maximum Capacity Each 3" Polyurethane. Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The...
250 Lb. Maximum Capacity Each
250 Lb. Maximum Capacity Each 3" All Polyurethane Wheel. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of institutional equipment, and are...
250 Lb. Maximum Capacity Each 3" Blue Polyurethane on Aluminum. Ball Bearing Wheel. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of...
250 Lb. Maximum Capacity Each 3" Blue Polyurethane on Aluminum. Ball Bearing Wheel. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of...
250 Lb. Maximum Capacity Each 3" High Temp Phenolic - Fiberglass Wheel. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of institutional...
250 Lb. Maximum Capacity Each 3" Phenolic. Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The...
250 Lb. Maximum Capacity Each 4" All Polyurethane Wheel. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of institutional equipment, and are...
250 Lb. Maximum Capacity Each 4" Black/Gray Polyurethane on Polyolefin Wheel Precision Sealed Ball Bearings. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most...
250 Lb. Maximum Capacity Each 4" Black/Gray Polyurethane on Polyolefin Wheel Precision Ball Bearings. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types...
250 Lb. Maximum Capacity Each 4" Black/Gray Polyurethane on Polyolefin. Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive...
250 Lb. Maximum Capacity Each 4" Black/Gray Polyurethane Wheel. Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. These...
250 Lb. Maximum Capacity Each 4" Blue/Gray Polyurethane on Polyolefin. Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive...
250 Lb. Maximum Capacity Each 4" Blue/Gray Polyurethane on Polyolefin. Precision Sealed Ball Bearings. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types...
250 Lb. Maximum Capacity Each 4" Blue/Gray Polyurethane Wheel. Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. These...
250 Lb. Maximum Capacity Each 4" Blue/Gray Polyurethane Wheel Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. These...
250 Lb. Maximum Capacity Each 4" Gray Polyurethane on Polyolefin Wheel Precision Sealed Ball Bearings. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most...
250 Lb. Maximum Capacity Each 4" Gray Polyurethane on Polyolefin Wheel Precision Ball Bearings. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types...
250 Lb. Maximum Capacity Each 4" Gray Polyurethane on Polyolefin. Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive...
250 Lb. Maximum Capacity Each 4" Gray Polyurethane Wheel. Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. These...
250 Lb. Maximum Capacity Each 4" Hard Rubber Ball Bearing Wheel. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of institutional equipment,...
250 Lb. Maximum Capacity Each 4" Red/Gray Polyurethane on Polyolefin. Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive...
250 Lb. Maximum Capacity Each 4" Red/Gray Polyurethane on Polyolefin. Precision Sealed Ball Bearings Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types...
250 Lb. Maximum Capacity Each 4" Red/Gray Polyurethane Wheel. Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. These...
250 Lb. Maximum Capacity Each 4" Red/Gray Polyurethane Wheel Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. These...
250 Lb. Maximum Capacity Each 5" All Polyurethane Wheel. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of institutional equipment, and are...
250 Lb. Maximum Capacity Each 5" Black/Gray Polyurethane on Polyolefin Wheel Precision Sealed Ball Bearings. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most...
250 Lb. Maximum Capacity Each 5" Black/Gray Polyurethane on Polyolefin Wheel Precision Sealed Ball Bearings. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most...
250 Lb. Maximum Capacity Each 5" Black/Gray Polyurethane on Polyolefin Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive...
250 Lb. Maximum Capacity Each 5" Black/Gray Polyurethane Wheel. Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. These...
250 Lb. Maximum Capacity Each 5" Blue Polyurethane on Polyolefin
250 Lb. Maximum Capacity Each 5" Blue/Gray Polyurethane on Polyolefin. Precision Sealed Ball Bearings. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types...
250 Lb. Maximum Capacity Each 5" Blue/Gray Polyurethane on Polyolefin Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive...
250 Lb. Maximum Capacity Each 5" Blue/Gray Polyurethane Wheel. Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. These...
250 Lb. Maximum Capacity Each 5" Gray Polyurethane on Polyolefin Wheel Precision Sealed Ball Bearings. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most...
250 Lb. Maximum Capacity Each 5" Gray Polyurethane on Polyolefin Wheel Precision Sealed Ball Bearings. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most...
250 Lb. Maximum Capacity Each 5" Gray Polyurethane on Polyolefin Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive...
250 Lb. Maximum Capacity Each 5" Gray Polyurethane Wheel. Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. These...
250 Lb. Maximum Capacity Each 5" Gray Soft Rubber Wheel. Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment.
250 Lb. Maximum Capacity Each 5" Gray Soft Rubber with Precision Ball Bearings. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of...
250 Lb. Maximum Capacity Each 5" Gray Soft Rubber Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment.
250 Lb. Maximum Capacity Each 5" Hard Rubber Ball Bearing Wheel. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of institutional equipment,...
250 Lb. Maximum Capacity Each 5" Hard Rubber Wheel Ball Bearing Wheel. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of institutional...
250 Lb. Maximum Capacity Each 5" Red/Gray Polyurethane on Polyolefin. Precision Sealed Ball Bearings Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types...
250 Lb. Maximum Capacity Each 5" Red/Gray Polyurethane on Polyolefin Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive...
250 Lb. Maximum Capacity Each 5" Red/Gray Polyurethane Wheel. Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. These...
250 Lb. Maximum Capacity Each 8" Black Pneumatic Tire on Brass Plated Hub. Casters with a polished Brass finish are usually found on upscale hotel luggage carts. Below they are...
250 Lb. Maximum Capacity Each 8" Black Pneumatic Tire on Zinc Plated Hub. These industrial pneumatic casters feature air filled pneumatic wheels. These industrial casters are designed for low speed...
300 Lb. Maximum Capacity Each 4" All Polyurethane Wheel. Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. These...
300 Lb. Maximum Capacity Each 4" All Polyurethane Wheel Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. These...
300 Lb. Maximum Capacity Each 4" Blue Polyurethane on Aluminum. Ball Bearing Wheel. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of...
300 Lb. Maximum Capacity Each 4" Blue Polyurethane on Aluminum. Ball Bearing Wheel. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of...
300 Lb. Maximum Capacity Each 4" Gray Soft Rubber Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment.
300 Lb. Maximum Capacity Each 4" High Temp Glass Filled Nylon Wheel. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of institutional...
300 Lb. Maximum Capacity Each 4" High Temp Phenolic - Fiberglass Wheel. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of institutional...
300 Lb. Maximum Capacity Each 4" Phenolic. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of institutional equipment, and are offered with...
300 Lb. Maximum Capacity Each 4" Phenolic. Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The...
300 Lb. Maximum Capacity Each 4" Polyolefin Wheel. Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. These casters...
300 Lb. Maximum Capacity Each 4" Polyolefin Wheel Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. These casters...
300 Lb. Maximum Capacity Each 4" Polyurethane. Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The...
300 Lb. Maximum Capacity Each 5" All Polyurethane Wheel. Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. These...
300 Lb. Maximum Capacity Each 5" All Solid Polyurethane Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment.
300 Lb. Maximum Capacity Each 5" Blue Polyurethane on Aluminum. Ball Bearing Wheel Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of...
300 Lb. Maximum Capacity Each 5" Blue Polyurethane on Aluminum. Precision Sealed Ball Bearing Wheel Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most...
300 Lb. Maximum Capacity Each 5" High Temp Glass Filled Nylon Wheel. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of institutional...
300 Lb. Maximum Capacity Each 5" High Temp Phenolic - Fiberglass Wheel. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of institutional...
300 Lb. Maximum Capacity Each 5" Phenolic. Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of institutional equipment, and are offered with...
300 Lb. Maximum Capacity Each 5" Phenolic Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The...
300 Lb. Maximum Capacity Each 5" Polyolefin ( Black ). Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of institutional equipment, and...
300 Lb. Maximum Capacity Each 5" Polyolefin ( Black ) Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of institutional equipment, and...
300 Lb. Maximum Capacity Each 5" Polyolefin ( Black ) Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive...
300 Lb. Maximum Capacity Each 5" Polyolefin ( White ) Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive...
300 Lb. Maximum Capacity Each 5" Polyolefin Wheel. Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. These casters...
350 Lb. Maximum Capacity Each 10" Black Pneumatic Tire on Zinc Plated Hub These industrial pneumatic casters feature air filled pneumatic wheels. These industrial casters are designed for low speed...
350 Lb. Maximum Capacity Each 5" Gray Soft Rubber Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment.
4" Polyurethane on Polyolefin wheel " Polyurethane on Iron Wheel Features: Renew your U-Boats with this superior replacement caster. The wheel in this Rigid Caster is 8" x 2" Polyrethane...
400 Lb. Maximum Capacity Each 4" Polyolefin ( Black ) Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive...
400 Lb. Maximum Capacity Each 4" Polyurethane on Polyolefin Wheel. Color: Maroon/Gray Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or...
400 Lb. Maximum Capacity Each 4" Polyurethane on Polyolefin Wheel. Color: Maroon/Gray Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or...
400 Lb. Maximum Capacity Each 6" Gray Soft Rubber Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment.
450 Lb. Maximum Capacity Each 12" Black Pneumatic Tire on Zinc Plated Hub These industrial pneumatic casters feature air filled pneumatic wheels. These industrial casters are designed for low speed...
500 Lb. Maximum Capacity Each 4" All Polyurethane Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical...
500 Lb. Maximum Capacity Each 5" Polyolefin ( Black ) Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive...
500 Lb. Maximum Capacity Each 5" Polyurethane on Polyolefin Wheel. Color: Maroon/Gray Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or...
500 Lb. Maximum Capacity Each 5" Polyurethane on Polyolefin Wheel. Color: Maroon/Gray Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or...
500 Lb. Maximum Capacity Each 8" Gray Soft Rubber Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment.
600 Lb. Maximum Capacity Each 4" High Temperature Wheel. Plain Bore Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or...
600 Lb. Maximum Capacity Each 5" All Polyurethane Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical...
600 Lb. Maximum Capacity Each 6" Polyolefin ( Black ) Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive...
600 Lb. Maximum Capacity Each 6" Polyurethane on Polyolefin Wheel. Color: Maroon/Gray Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or...
700 Lb. Maximum Capacity Each 6" All Polyurethane Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical...
700 Lb. Maximum Capacity Each 8" Polyolefin ( Black ) Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive...
700 Lb. Maximum Capacity Each 8" Polyurethane on Polyolefin Wheel. Color: Maroon/Gray Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or...
700 Lb. Maximum Capacity Each 8" Polyurethane on Polyolefin Wheel. Color: Maroon/Gray Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or...
750 Lb. Maximum Capacity Each 5" High Temperature Wheel. Roller Bearing in Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet...
750 Lb. Maximum Capacity Each with 5" High Temperature Wheel. Roller Bearing in Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a...
8" Semi-Pneumatic Black Wheel SUPER CUSHION rubber caster wheels provide a cushioned ride, shock absorption and quiet operation. They can be used outdoors on grass or dirt but are not...
800 Lb. Maximum Capacity Each 8" All Polyurethane Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical...
900 Lb. Maximum Capacity Each 6" High Temperature Wheel. Roller Bearing in Wheel Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet...
900 Lb. Maximum Capacity Each 8" High Temp Glass Filled Nylon. Stainless Roller Bearing. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a...
6" Gate Caster - Heavy Duty - Polyurethane Wheel Features: Ideal for use on Gates & Heavy Doors. Spring offsets for uneven floors. Maximum spring deflection is 1". 6" x...
Capacity up to 1,500 pounds per caster. Model 15 begins our industrial casters with precision machined swivel bearings. This design provides superior performance on both manually moved and mechanically powered...
Capacity up to 150 pounds per caster. These casters have a low initial cost. They were designed for intermittent usage ( light duty ) on manually moved equipment, rolling on...
Capacity up to 250 pounds per caster. These institutional stem casters are ideal for most types of institutional equipment, and are offered with a wide selection of wheels. 150 Lb.
Capacity up to 250 pounds per caster. These institutional stem casters are ideal for most types of institutional equipment, and are offered with a wide selection of wheels. 200 Lb.
Capacity up to 250 pounds per caster. These institutional stem casters are ideal for most types of institutional equipment, and are offered with a wide selection of wheels. 240 Lb.
Capacity up to 250 pounds per caster. These institutional stem casters are ideal for most types of institutional equipment, and are offered with a wide selection of wheels. 250 Lb.
Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of institutional equipment, and are offered with a wide selection of wheels. 240 Lb.
Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of institutional equipment, and are offered with a wide selection of wheels. 250 Lb.
Capacity up to 300 pounds per caster. Features: These institutional casters are ideal for most types of institutional equipment, and are offered with a wide selection of wheels. 300 Lb.
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless...
Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must be totally immobile when the caster brake is applied.
Capacity up to 300 pounds per caster. These institutional stem casters are ideal for most types of institutional equipment, and are offered with a wide selection of wheels. 250 Lb.
Capacity up to 300 pounds per caster. These institutional stem casters are ideal for most types of institutional equipment, and are offered with a wide selection of wheels. 300 Lb.
Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. These casters are ideal for most light duty applications where...
Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel.
Capacity up to 900 pounds per caster. Solid Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants.
Our selection offers 5 different styles to fit most decors; Unhooded Casters with Spoked Twin Nylon Wheels are suggested for infrequently moved objects such as furniture and store fixtures. This...
SUPER CUSHION rubber caster wheels provide a cushioned ride, shock absorption and quiet operation. They can be used outdoors on grass or dirt but are not recommended for use on...
Turntable Swivel for your dolly - capacity up to 2500 Lbs Features: This swivel mechanism functions like a lazy susan. It can be used to make a turntable or for...
Capacity
Heavy Duty
If your stem looks like this one The most important thing is to make sure that the stem of the caster will FIT your chair. The stem type and size...
Light Duty
Up
Attach to rear to protect your equipment. Designed to roll even on curves, but very slowly. To preserve caster life, creep slowly until wheel contacts the ground. We recommend...

<< Prev Next >>