Caster City, Inc. Stainless Rigid Caster Gray Soft Rubber Wheel - Model 3A SS-3ARF4-R

Description
Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. These casters are ideal for most light duty applications where a caster must be totally immobile when the caster brake is applied. Caster Model 3A has a unique brake which locks both the wheel and the swivel bearing simultaneously. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. Polyurethane Wheels have precision sealed ball bearings ( PS ) shielded by full thread guards. Polyolefin wheels do not have ball bearings in the wheel ( P ). Notes: These rubber & polyurethane wheels are NOT for use in a rack washer. We have a special polyurethane wheel for use on racks or carts that are cleaned in a rack washer. Please call. Total Lock Brake in the Un-Locked Position Total Lock Brake in the Locked Position Total-Lock Brake: Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the activating pedal instantly locks the entire caster holding the equipment firmly in place. One step on the release pedal frees the swivel and wheel. Stainless Steel 200 Lb. Maximum Capacity Each 4" Gray Rubber Wheel.
Description
Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. These casters are ideal for most light duty applications where a caster must be totally immobile when the caster brake is applied. Caster Model 3A has a unique brake which locks both the wheel and the swivel bearing simultaneously. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. Polyurethane Wheels have precision sealed ball bearings ( PS ) shielded by full thread guards. Polyolefin wheels do not have ball bearings in the wheel ( P ). Notes: These rubber & polyurethane wheels are NOT for use in a rack washer. We have a special polyurethane wheel for use on racks or carts that are cleaned in a rack washer. Please call. Total Lock Brake in the Un-Locked Position Total Lock Brake in the Locked Position Total-Lock Brake: Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the activating pedal instantly locks the entire caster holding the equipment firmly in place. One step on the release pedal frees the swivel and wheel. Stainless Steel 200 Lb. Maximum Capacity Each 4" Gray Rubber Wheel.

Suppliers

Company
Product
Description
Supplier Links
Stainless Rigid Caster Gray Soft Rubber Wheel - Model 3A - SS-3ARF4-R - Caster City, Inc.
Las Vegas, NV, USA
Stainless Rigid Caster Gray Soft Rubber Wheel - Model 3A
SS-3ARF4-R
Stainless Rigid Caster Gray Soft Rubber Wheel - Model 3A SS-3ARF4-R
Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. These casters are ideal for most light duty applications where a caster must be totally immobile when the caster brake is applied. Caster Model 3A has a unique brake which locks both the wheel and the swivel bearing simultaneously. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. Polyurethane Wheels have precision sealed ball bearings ( PS ) shielded by full thread guards. Polyolefin wheels do not have ball bearings in the wheel ( P ). Notes: These rubber & polyurethane wheels are NOT for use in a rack washer. We have a special polyurethane wheel for use on racks or carts that are cleaned in a rack washer. Please call. Total Lock Brake in the Un-Locked Position Total Lock Brake in the Locked Position Total-Lock Brake: Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the activating pedal instantly locks the entire caster holding the equipment firmly in place. One step on the release pedal frees the swivel and wheel. Stainless Steel 200 Lb. Maximum Capacity Each 4" Gray Rubber Wheel.

Capacity up to 300 pounds per caster.
Stainless steel casters are ideal for use in a wet or corrosive environment.
These casters are ideal for most light duty applications where a caster must be totally immobile when the caster brake is applied. Caster Model 3A has a unique brake which locks both the wheel and the swivel bearing simultaneously. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile.

  • Polyurethane Wheels have precision sealed ball bearings ( PS ) shielded by full thread guards. Polyolefin wheels do not have ball bearings in the wheel ( P ).

Notes:

  • These rubber & polyurethane wheels are NOT for use in a rack washer.
  • We have a special polyurethane wheel for use on racks or carts that are cleaned in a rack washer. Please call.

Total Lock Brake in the
Un-Locked Position Total Lock Brake in the Locked Position Total-Lock Brake:

  • Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the activating pedal instantly locks the entire caster holding the equipment firmly in place. One step on the release pedal frees the swivel and wheel.

Stainless Steel
200 Lb. Maximum Capacity Each
4" Gray Rubber Wheel.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-3ARF4-R
Product Name Stainless Rigid Caster Gray Soft Rubber Wheel - Model 3A
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
CASTER - PLN50N10CR - PLN50N10CR - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 176 lbs (80 kg)
View Details
Castor Wheels - 1965172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 243 lbs (110 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details