Caster City, Inc. 6" Swivel Caster - Phenolic Wheel - Model G15 G15TM6x2-S

Description
Capacity up to 1,500 pounds per caster. Model 15 begins our industrial casters with precision machined swivel bearings. This design provides superior performance on both manually moved and mechanically powered equipment. Benefits include easier swiveling, reduced swivel vibration, and longer trouble free performance. Although this caster has the same wheels as shown in Caster Model 9, Model G15 is TWICE as good from the standpoint of performance and expected length of life. Suggested for a capacity of up to 1500 lbs per caster in a manually moved application and for up to 1000 lbs when moved with mechanically powered equipment. When used with mechanically powered equipment at loads above 1000 lbs. per caster we suggest selecting from Caster Model 30 or Caster Model 50. If you have any doubt as to which wheel or caster is the best choice for your application contact us for a recommendation. 1200 Lb. Maximum Capacity Each 6" Phenolic Wheel. precision machined combination load and thrust bearing with heat treated raceway. No center pin. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut. Finish - external metal parts are zinc plated. Need this plate size but less capacity TB - Pedal on side of Wheel Locks top of wheel. Click here for this caster with a Total Locking Brake Each wheel has two independent rotating surfaces which enhance capacity and swivel ease. They are ergonomically designed to minimize the force required to initially start an object as well as the force required to keep it in motion. They improve safety for your employees by reducing the risk of injury. The heavy duty aluminum centers are equipped with extra large sealed precision ball bearings which require NO maintenance
Description
Capacity up to 1,500 pounds per caster. Model 15 begins our industrial casters with precision machined swivel bearings. This design provides superior performance on both manually moved and mechanically powered equipment. Benefits include easier swiveling, reduced swivel vibration, and longer trouble free performance. Although this caster has the same wheels as shown in Caster Model 9, Model G15 is TWICE as good from the standpoint of performance and expected length of life. Suggested for a capacity of up to 1500 lbs per caster in a manually moved application and for up to 1000 lbs when moved with mechanically powered equipment. When used with mechanically powered equipment at loads above 1000 lbs. per caster we suggest selecting from Caster Model 30 or Caster Model 50. If you have any doubt as to which wheel or caster is the best choice for your application contact us for a recommendation. 1200 Lb. Maximum Capacity Each 6" Phenolic Wheel. precision machined combination load and thrust bearing with heat treated raceway. No center pin. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut. Finish - external metal parts are zinc plated. Need this plate size but less capacity TB - Pedal on side of Wheel Locks top of wheel. Click here for this caster with a Total Locking Brake Each wheel has two independent rotating surfaces which enhance capacity and swivel ease. They are ergonomically designed to minimize the force required to initially start an object as well as the force required to keep it in motion. They improve safety for your employees by reducing the risk of injury. The heavy duty aluminum centers are equipped with extra large sealed precision ball bearings which require NO maintenance

Suppliers

Company
Product
Description
Supplier Links
6
Las Vegas, NV, USA
6" Swivel Caster - Phenolic Wheel - Model G15
G15TM6x2-S
6" Swivel Caster - Phenolic Wheel - Model G15 G15TM6x2-S
Capacity up to 1,500 pounds per caster. Model 15 begins our industrial casters with precision machined swivel bearings. This design provides superior performance on both manually moved and mechanically powered equipment. Benefits include easier swiveling, reduced swivel vibration, and longer trouble free performance. Although this caster has the same wheels as shown in Caster Model 9, Model G15 is TWICE as good from the standpoint of performance and expected length of life. Suggested for a capacity of up to 1500 lbs per caster in a manually moved application and for up to 1000 lbs when moved with mechanically powered equipment. When used with mechanically powered equipment at loads above 1000 lbs. per caster we suggest selecting from Caster Model 30 or Caster Model 50. If you have any doubt as to which wheel or caster is the best choice for your application contact us for a recommendation. 1200 Lb. Maximum Capacity Each 6" Phenolic Wheel. precision machined combination load and thrust bearing with heat treated raceway. No center pin. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut. Finish - external metal parts are zinc plated. Need this plate size but less capacity TB - Pedal on side of Wheel Locks top of wheel. Click here for this caster with a Total Locking Brake Each wheel has two independent rotating surfaces which enhance capacity and swivel ease. They are ergonomically designed to minimize the force required to initially start an object as well as the force required to keep it in motion. They improve safety for your employees by reducing the risk of injury. The heavy duty aluminum centers are equipped with extra large sealed precision ball bearings which require NO maintenance

Capacity up to 1,500 pounds per caster.
Model 15 begins our industrial casters with precision machined swivel bearings. This design provides superior performance on both manually moved and mechanically powered equipment. Benefits include easier swiveling, reduced swivel vibration, and longer trouble free performance.
Although this caster has the same wheels as shown in Caster Model 9, Model G15 is TWICE as good from the standpoint of performance and expected length of life.
Suggested for a capacity of up to 1500 lbs per caster in a manually moved application and for up to 1000 lbs when moved with mechanically powered equipment. When used with mechanically powered equipment at loads above 1000 lbs. per caster we suggest selecting from Caster Model 30 or Caster Model 50.
If you have any doubt as to which wheel or caster is the best choice for your application contact us for a recommendation.
1200 Lb. Maximum Capacity Each
6" Phenolic Wheel.

  • precision machined combination load and thrust bearing with heat treated raceway. No center pin.
  • Legs - 1/4" thick, welded inside and out.
  • Axle - 1/2'' diameter hollow bolt with lock nut.

  • Finish - external metal parts are zinc plated.

Need this plate size but less capacity
TB - Pedal on side of Wheel Locks top of wheel. Click here for this caster with a
Total Locking Brake

  • Each wheel has two independent rotating surfaces which enhance capacity and swivel ease.
  • They are ergonomically designed to minimize the force required to initially start an object as well as the force required to keep it in motion.
  • They improve safety for your employees by reducing the risk of injury.
  • The heavy duty aluminum centers are equipped with extra large sealed precision ball bearings which require NO maintenance
Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number G15TM6x2-S
Product Name 6" Swivel Caster - Phenolic Wheel - Model G15
Unlock Full Specs
to access all available technical data

Similar Products

Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-90H - JS380-90H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 3.56 inch (90.49 mm)
View Details
Castor Wheels - 2430383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 1.38 inch (35 mm)
Wheel Width 1.06 inch (27 mm)
View Details