Caster City, Inc. Stainless Swivel Caster - All Polyurethane Wheel - Model 9 SS-9AP8x2-S

Description
800 Lb. Maximum Capacity Each 8" All Polyurethane Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Swivel Construction - cold forged top plate and yoke base from 1/4" Stainless Steel. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.
Description
800 Lb. Maximum Capacity Each 8" All Polyurethane Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Swivel Construction - cold forged top plate and yoke base from 1/4" Stainless Steel. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.

Suppliers

Company
Product
Description
Supplier Links
Stainless Swivel Caster - All Polyurethane Wheel - Model 9 - SS-9AP8x2-S - Caster City, Inc.
Las Vegas, NV, USA
Stainless Swivel Caster - All Polyurethane Wheel - Model 9
SS-9AP8x2-S
Stainless Swivel Caster - All Polyurethane Wheel - Model 9 SS-9AP8x2-S
800 Lb. Maximum Capacity Each 8" All Polyurethane Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Swivel Construction - cold forged top plate and yoke base from 1/4" Stainless Steel. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.

800 Lb. Maximum Capacity Each
8" All Polyurethane Wheel.
Capacity up to 900 pounds per caster.
Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants.
Features:

  • Swivel Construction - cold forged top plate and yoke base from 1/4" Stainless Steel.
  • Legs - 1/4" thick, welded inside and out.
  • Axle - 1/2'' diameter hollow bolt with lock nut.
Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-9AP8x2-S
Product Name Stainless Swivel Caster - All Polyurethane Wheel - Model 9
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-90V - JS300-90V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
Castor Wheels - 2430387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 1.97 inch (50 mm)
View Details