Caster City, Inc. Stainless Rigid Caster - All Polyurethane Wheel - Model 9 SS-9AP4x2-R

Description
500 Lb. Maximum Capacity Each 4" All Polyurethane Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Swivel Construction - cold forged top plate and yoke base from 1/4" Stainless Steel. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.
Description
500 Lb. Maximum Capacity Each 4" All Polyurethane Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Swivel Construction - cold forged top plate and yoke base from 1/4" Stainless Steel. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.

Suppliers

Company
Product
Description
Supplier Links
Stainless Rigid Caster - All Polyurethane Wheel - Model 9 - SS-9AP4x2-R - Caster City, Inc.
Las Vegas, NV, USA
Stainless Rigid Caster - All Polyurethane Wheel - Model 9
SS-9AP4x2-R
Stainless Rigid Caster - All Polyurethane Wheel - Model 9 SS-9AP4x2-R
500 Lb. Maximum Capacity Each 4" All Polyurethane Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Swivel Construction - cold forged top plate and yoke base from 1/4" Stainless Steel. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.

500 Lb. Maximum Capacity Each
4" All Polyurethane Wheel.
Capacity up to 900 pounds per caster.
Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants.
Features:

  • Swivel Construction - cold forged top plate and yoke base from 1/4" Stainless Steel.
  • Legs - 1/4" thick, welded inside and out.
  • Axle - 1/2'' diameter hollow bolt with lock nut.
Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-9AP4x2-R
Product Name Stainless Rigid Caster - All Polyurethane Wheel - Model 9
Unlock Full Specs
to access all available technical data

Similar Products

Castor, F8 Series - CAF8 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
DUAL BRAKE CASTER WITH BRAKE (THREADED BOLT TYPE) - MX-125N16S - MX-125N16S - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details
Castor Wheels - 3064287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 1.26 inch (32 mm)
View Details