Caster City, Inc. 4" Stainless Swivel Caster - High Temperature - Model 9 SS-9NP4x2-S

Description
600 Lb. Maximum Capacity Each 4" High Temperature Wheel. Plain Bore Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Swivel Construction - cold forged top plate and yoke base from 1/4" Stainless Steel. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.
Description
600 Lb. Maximum Capacity Each 4" High Temperature Wheel. Plain Bore Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Swivel Construction - cold forged top plate and yoke base from 1/4" Stainless Steel. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.

Suppliers

Company
Product
Description
Supplier Links
4
Las Vegas, NV, USA
4" Stainless Swivel Caster - High Temperature - Model 9
SS-9NP4x2-S
4" Stainless Swivel Caster - High Temperature - Model 9 SS-9NP4x2-S
600 Lb. Maximum Capacity Each 4" High Temperature Wheel. Plain Bore Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Swivel Construction - cold forged top plate and yoke base from 1/4" Stainless Steel. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.

600 Lb. Maximum Capacity Each
4" High Temperature Wheel.
Plain Bore Wheel.
Capacity up to 900 pounds per caster.
Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants.
Features:

  • Swivel Construction - cold forged top plate and yoke base from 1/4" Stainless Steel.
  • Legs - 1/4" thick, welded inside and out.
  • Axle - 1/2'' diameter hollow bolt with lock nut.
Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-9NP4x2-S
Product Name 4" Stainless Swivel Caster - High Temperature - Model 9
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 1718308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Features Brake
Maximum Load 397 lbs (180 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-110H - JS380-110H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 4.38 inch (111 mm)
View Details