Caster City, Inc. 3" Ladder Caster LC-3RF

Description
100 Lb. Maximum Capacity Each. 3" Non-Marking Gray Rubber Wheel. 25 Lb. compression spring.
Description
100 Lb. Maximum Capacity Each. 3" Non-Marking Gray Rubber Wheel. 25 Lb. compression spring.

Suppliers

Company
Product
Description
Supplier Links
3
Las Vegas, NV, USA
3" Ladder Caster
LC-3RF
3" Ladder Caster LC-3RF
100 Lb. Maximum Capacity Each. 3" Non-Marking Gray Rubber Wheel. 25 Lb. compression spring.

100 Lb. Maximum Capacity Each.
3" Non-Marking Gray Rubber Wheel.
25 Lb. compression spring.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number LC-3RF
Product Name 3" Ladder Caster
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-75H - JS380-75H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 3 inch (76.2 mm)
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 2973792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details