Caster City, Inc. Stainless Steel Stem Caster - PolyU-PolyO Wheel - Model 3 SS-3GP3X

Description
200 Lb. Maximum Capacity Each 3" Gray Polyurethane on Polyolefin. Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel.
Description
200 Lb. Maximum Capacity Each 3" Gray Polyurethane on Polyolefin. Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Stem Caster - PolyU-PolyO Wheel - Model 3 - SS-3GP3X - Caster City, Inc.
Las Vegas, NV, USA
Stainless Steel Stem Caster - PolyU-PolyO Wheel - Model 3
SS-3GP3X
Stainless Steel Stem Caster - PolyU-PolyO Wheel - Model 3 SS-3GP3X
200 Lb. Maximum Capacity Each 3" Gray Polyurethane on Polyolefin. Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel.

200 Lb. Maximum Capacity Each
3" Gray Polyurethane on Polyolefin.
Capacity up to 300 pounds per caster.
Stainless steel stem casters are ideal for use in a wet or corrosive environment.
Features:
The caster brackets are made of stamped stainless steel.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-3GP3X
Product Name Stainless Steel Stem Caster - PolyU-PolyO Wheel - Model 3
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-90V - JS300-90V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
Castor, F8 Series - CAF8 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 3132677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Features Brake
Maximum Load 110 lbs (50 kg)
View Details