Caster City, Inc. Camper - Motor Home Replacement Polyurethane on Iron Wheel PH4x2R 3

Description
Attach to rear to protect your equipment. Designed to roll even on curves, but very slowly. To preserve caster life, creep slowly until wheel contacts the ground. We recommend only rigid casters for this application because swivels are likely to break if not facing the direction of travel. On curves, when making a turn, there can be a scrapping action that will negatively affect the tire. Over time, tires wear out. Replacing just the wheel is less expensive than replacing a complete caster. Polyurethane tires are non-marking but have less resilience than rubber tires. Rubber tires have more resilience than polyurethane but can leave black marks on the concrete Camper Motor Home Replacement 4" Polyurethane on Iron Wheel
Description
Attach to rear to protect your equipment. Designed to roll even on curves, but very slowly. To preserve caster life, creep slowly until wheel contacts the ground. We recommend only rigid casters for this application because swivels are likely to break if not facing the direction of travel. On curves, when making a turn, there can be a scrapping action that will negatively affect the tire. Over time, tires wear out. Replacing just the wheel is less expensive than replacing a complete caster. Polyurethane tires are non-marking but have less resilience than rubber tires. Rubber tires have more resilience than polyurethane but can leave black marks on the concrete Camper Motor Home Replacement 4" Polyurethane on Iron Wheel

Suppliers

Company
Product
Description
Supplier Links
Camper - Motor Home Replacement Polyurethane on Iron Wheel - PH4x2R 3 - Caster City, Inc.
Las Vegas, NV, USA
Camper - Motor Home Replacement Polyurethane on Iron Wheel
PH4x2R 3
Camper - Motor Home Replacement Polyurethane on Iron Wheel PH4x2R 3
Attach to rear to protect your equipment. Designed to roll even on curves, but very slowly. To preserve caster life, creep slowly until wheel contacts the ground. We recommend only rigid casters for this application because swivels are likely to break if not facing the direction of travel. On curves, when making a turn, there can be a scrapping action that will negatively affect the tire. Over time, tires wear out. Replacing just the wheel is less expensive than replacing a complete caster. Polyurethane tires are non-marking but have less resilience than rubber tires. Rubber tires have more resilience than polyurethane but can leave black marks on the concrete Camper Motor Home Replacement 4" Polyurethane on Iron Wheel
  • Attach to rear to protect your equipment.
  • Designed to roll even on curves, but very slowly.
  • To preserve caster life, creep slowly until wheel contacts the ground.
  • We recommend only rigid casters for this application because swivels are likely to break if not facing the direction of travel.
  • On curves, when making a turn, there can be a scrapping action that will negatively affect the tire.
  • Over time, tires wear out. Replacing just the wheel is less expensive than replacing a complete caster.
  • Polyurethane tires are non-marking but have less resilience than rubber tires.
  • Rubber tires have more resilience than polyurethane but can leave black marks on the concrete

Camper Motor Home Replacement 4" Polyurethane on Iron Wheel

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number PH4x2R 3
Product Name Camper - Motor Home Replacement Polyurethane on Iron Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Castor, G1 Series - CAG1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Thermoplastic on Polypropylene Wheel
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-60H - JS380-60H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 2.38 inch (60.32 mm)
View Details
Castor Wheels - 2304836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.22 inch (31 mm)
View Details