Caster City, Inc. Stainless Steel Stem Caster - Polyurethane Wheel - Model 3 SS-3AP3X

Description
240 Lb. Maximum Capacity Each 3" Polyurethane. Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel.
Description
240 Lb. Maximum Capacity Each 3" Polyurethane. Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Stem Caster - Polyurethane Wheel - Model 3 - SS-3AP3X - Caster City, Inc.
Las Vegas, NV, USA
Stainless Steel Stem Caster - Polyurethane Wheel - Model 3
SS-3AP3X
Stainless Steel Stem Caster - Polyurethane Wheel - Model 3 SS-3AP3X
240 Lb. Maximum Capacity Each 3" Polyurethane. Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel.

240 Lb. Maximum Capacity Each
3" Polyurethane.
Capacity up to 300 pounds per caster.
Stainless steel stem casters are ideal for use in a wet or corrosive environment.
Features:
The caster brackets are made of stamped stainless steel.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-3AP3X
Product Name Stainless Steel Stem Caster - Polyurethane Wheel - Model 3
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CAPF-75/BLK - CAPF-75/BLK - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details
Castor Wheels - 2270267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details