Caster City, Inc. Compatibility On

Description
If your stem looks like this one The most important thing is to make sure that the stem of the caster will FIT your chair. The stem type and size are critical. All of the casters on this page have 7/16" Diameter Grip Ring Stems. Click on the link below to learn how to correctly measure your stem so your replacement casters will fit perfectly. Our selection offers 5 different styles to fit most decors; Unhooded Casters with Spoked Twin Nylon Wheels are suggested for infrequently moved objects such as furniture and store fixtures. This caster is also recommended for office chairs which roll directlly on carpet. They come only with 60mm wheels. A wheel brake is an optional feature. Hooded Nylon Casters with Twin Nylon Wheels are suggested for infrequently moved objects such as furniture and store fixtures. Available with 50mm or 60mm wheels and an optional brake. This caster is recommended only for carpet. Unhooded Twin Wheel Casters with Polyurethane Tires is available with 50mm polyurethane wheels. This caster will work well on either hard floor surfaces or short pile carpet. Metal Hooded Twin Wheel Casters with Polyurethane Tires offers 4 decorative colors. These casters have polyurethane wheels which can be used on both hard and carpeted floor surfaces. Available in both 50mm or 60mm wheel diameters. The Elite series offers a stylish polyurethane wheel which can be used on either hard floors or carpeting. It is only available with a 3" diameter wheel and has the highest capacity of the casters listed here. *
Description
If your stem looks like this one The most important thing is to make sure that the stem of the caster will FIT your chair. The stem type and size are critical. All of the casters on this page have 7/16" Diameter Grip Ring Stems. Click on the link below to learn how to correctly measure your stem so your replacement casters will fit perfectly. Our selection offers 5 different styles to fit most decors; Unhooded Casters with Spoked Twin Nylon Wheels are suggested for infrequently moved objects such as furniture and store fixtures. This caster is also recommended for office chairs which roll directlly on carpet. They come only with 60mm wheels. A wheel brake is an optional feature. Hooded Nylon Casters with Twin Nylon Wheels are suggested for infrequently moved objects such as furniture and store fixtures. Available with 50mm or 60mm wheels and an optional brake. This caster is recommended only for carpet. Unhooded Twin Wheel Casters with Polyurethane Tires is available with 50mm polyurethane wheels. This caster will work well on either hard floor surfaces or short pile carpet. Metal Hooded Twin Wheel Casters with Polyurethane Tires offers 4 decorative colors. These casters have polyurethane wheels which can be used on both hard and carpeted floor surfaces. Available in both 50mm or 60mm wheel diameters. The Elite series offers a stylish polyurethane wheel which can be used on either hard floors or carpeting. It is only available with a 3" diameter wheel and has the highest capacity of the casters listed here. *

Suppliers

Company
Product
Description
Supplier Links
Compatibility - On - Caster City, Inc.
Las Vegas, NV, USA
Compatibility
On
Compatibility On
If your stem looks like this one The most important thing is to make sure that the stem of the caster will FIT your chair. The stem type and size are critical. All of the casters on this page have 7/16" Diameter Grip Ring Stems. Click on the link below to learn how to correctly measure your stem so your replacement casters will fit perfectly. Our selection offers 5 different styles to fit most decors; Unhooded Casters with Spoked Twin Nylon Wheels are suggested for infrequently moved objects such as furniture and store fixtures. This caster is also recommended for office chairs which roll directlly on carpet. They come only with 60mm wheels. A wheel brake is an optional feature. Hooded Nylon Casters with Twin Nylon Wheels are suggested for infrequently moved objects such as furniture and store fixtures. Available with 50mm or 60mm wheels and an optional brake. This caster is recommended only for carpet. Unhooded Twin Wheel Casters with Polyurethane Tires is available with 50mm polyurethane wheels. This caster will work well on either hard floor surfaces or short pile carpet. Metal Hooded Twin Wheel Casters with Polyurethane Tires offers 4 decorative colors. These casters have polyurethane wheels which can be used on both hard and carpeted floor surfaces. Available in both 50mm or 60mm wheel diameters. The Elite series offers a stylish polyurethane wheel which can be used on either hard floors or carpeting. It is only available with a 3" diameter wheel and has the highest capacity of the casters listed here. *

If your stem looks like this one
The most important thing is to make sure that the stem of the caster will FIT your chair. The stem type and size are critical. All of the casters on this page have 7/16" Diameter Grip Ring Stems. Click on the link below to learn how to correctly measure your stem so your replacement casters will fit perfectly.

Our selection offers 5 different styles to fit most decors;

  1. Unhooded Casters with Spoked Twin Nylon Wheels are suggested for infrequently moved objects such as furniture and store fixtures. This caster is also recommended for office chairs which roll directlly on carpet. They come only with 60mm wheels. A wheel brake is an optional feature.
  2. Hooded Nylon Casters with Twin Nylon Wheels are suggested for infrequently moved objects such as furniture and store fixtures. Available with 50mm or 60mm wheels and an optional brake. This caster is recommended only for carpet.
  3. Unhooded Twin Wheel Casters with Polyurethane Tires is available with 50mm polyurethane wheels. This caster will work well on either hard floor surfaces or short pile carpet.
  4. Metal Hooded Twin Wheel Casters with Polyurethane Tires offers 4 decorative colors. These casters have polyurethane wheels which can be used on both hard and carpeted floor surfaces. Available in both 50mm or 60mm wheel diameters.
  5. The Elite series offers a stylish polyurethane wheel which can be used on either hard floors or carpeting. It is only available with a 3" diameter wheel and has the highest capacity of the casters listed here.

*

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number On
Product Name Compatibility
Unlock Full Specs
to access all available technical data

Similar Products

Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-200V - JS310-200V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 7.88 inch (200 mm)
View Details
Castor Wheels - 149218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.57 inch (40 mm)
View Details