Caster City, Inc. Stainless Steel Stem Caster - Polyurethane Wheel - Model 3 SS-3AP5X

Description
300 Lb. Maximum Capacity Each 5" All Solid Polyurethane Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel.
Description
300 Lb. Maximum Capacity Each 5" All Solid Polyurethane Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Stem Caster - Polyurethane Wheel - Model 3 - SS-3AP5X - Caster City, Inc.
Las Vegas, NV, USA
Stainless Steel Stem Caster - Polyurethane Wheel - Model 3
SS-3AP5X
Stainless Steel Stem Caster - Polyurethane Wheel - Model 3 SS-3AP5X
300 Lb. Maximum Capacity Each 5" All Solid Polyurethane Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel.

300 Lb. Maximum Capacity Each
5" All Solid Polyurethane
Capacity up to 300 pounds per caster.
Stainless steel stem casters are ideal for use in a wet or corrosive environment.
Features:
The caster brackets are made of stamped stainless steel.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-3AP5X
Product Name Stainless Steel Stem Caster - Polyurethane Wheel - Model 3
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-50V - JS310-50V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 2 inch (50.8 mm)
View Details
Castor, F8 Series - CAF8 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 149191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details