Caster City, Inc. Stainless Stem - Swivel Caster - Model 3A SS-3ABK5X

Description
250 Lb. Maximum Capacity Each 5" Black/Gray Polyurethane Wheel. Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. These casters are ideal for most light duty applications where a caster must be totally immobile when the caster brake is applied. Caster Model 3A has a unique brake which locks both the wheel and the swivel bearing simultaneously. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. and Polyurethane Wheels have precision sealed ball bearings ( PS ) shielded by full thread guards. Polyolefin do not have ball bearings in the wheel ( P ). All Polyurethane Wheels have Delrin Bearings ( D ). Notes: These rubber & polyurethane wheels are NOT for use in a rack washer. We have a special polyurethane wheel for use on racks or carts that are cleaned in a rack washer. Please call. Total Lock Brake in the Un-Locked Position Total Lock Brake in the Locked Position Total-Lock Brake: Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the activating pedal instantly locks the entire caster holding the equipment firmly in place. One step on the release pedal frees the swivel and wheel TS22 for 1/2" - 13 x 1 1/2 ER9 for 3/4" ID ER27 for 7/8" ID ER28 for 1" ID ER29 for 1 1/8" ID ER17 for 1 1/4" ID ER25 for 1 3/8" ID ER26 for 1 1/2" ID ER21 for 1 13/16" ID
Description
250 Lb. Maximum Capacity Each 5" Black/Gray Polyurethane Wheel. Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. These casters are ideal for most light duty applications where a caster must be totally immobile when the caster brake is applied. Caster Model 3A has a unique brake which locks both the wheel and the swivel bearing simultaneously. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. and Polyurethane Wheels have precision sealed ball bearings ( PS ) shielded by full thread guards. Polyolefin do not have ball bearings in the wheel ( P ). All Polyurethane Wheels have Delrin Bearings ( D ). Notes: These rubber & polyurethane wheels are NOT for use in a rack washer. We have a special polyurethane wheel for use on racks or carts that are cleaned in a rack washer. Please call. Total Lock Brake in the Un-Locked Position Total Lock Brake in the Locked Position Total-Lock Brake: Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the activating pedal instantly locks the entire caster holding the equipment firmly in place. One step on the release pedal frees the swivel and wheel TS22 for 1/2" - 13 x 1 1/2 ER9 for 3/4" ID ER27 for 7/8" ID ER28 for 1" ID ER29 for 1 1/8" ID ER17 for 1 1/4" ID ER25 for 1 3/8" ID ER26 for 1 1/2" ID ER21 for 1 13/16" ID

Suppliers

Company
Product
Description
Supplier Links
Stainless Stem - Swivel Caster - Model 3A - SS-3ABK5X - Caster City, Inc.
Las Vegas, NV, USA
Stainless Stem - Swivel Caster - Model 3A
SS-3ABK5X
Stainless Stem - Swivel Caster - Model 3A SS-3ABK5X
250 Lb. Maximum Capacity Each 5" Black/Gray Polyurethane Wheel. Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. These casters are ideal for most light duty applications where a caster must be totally immobile when the caster brake is applied. Caster Model 3A has a unique brake which locks both the wheel and the swivel bearing simultaneously. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. and Polyurethane Wheels have precision sealed ball bearings ( PS ) shielded by full thread guards. Polyolefin do not have ball bearings in the wheel ( P ). All Polyurethane Wheels have Delrin Bearings ( D ). Notes: These rubber & polyurethane wheels are NOT for use in a rack washer. We have a special polyurethane wheel for use on racks or carts that are cleaned in a rack washer. Please call. Total Lock Brake in the Un-Locked Position Total Lock Brake in the Locked Position Total-Lock Brake: Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the activating pedal instantly locks the entire caster holding the equipment firmly in place. One step on the release pedal frees the swivel and wheel TS22 for 1/2" - 13 x 1 1/2 ER9 for 3/4" ID ER27 for 7/8" ID ER28 for 1" ID ER29 for 1 1/8" ID ER17 for 1 1/4" ID ER25 for 1 3/8" ID ER26 for 1 1/2" ID ER21 for 1 13/16" ID

250 Lb. Maximum Capacity Each
5" Black/Gray Polyurethane Wheel.
Capacity up to 300 pounds per caster.
Stainless steel casters are ideal for use in a wet or corrosive environment.
These casters are ideal for most light duty applications where a caster must be totally immobile when the caster brake is applied. Caster Model 3A has a unique brake which locks both the wheel and the swivel bearing simultaneously. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile.

  • and Polyurethane Wheels have precision sealed ball bearings ( PS ) shielded by full thread guards. Polyolefin do not have ball bearings in the wheel ( P ). All Polyurethane Wheels have Delrin Bearings ( D ).

Notes:

  • These rubber & polyurethane wheels are NOT for use in a rack washer.
  • We have a special polyurethane wheel for use on racks or carts that are cleaned in a rack washer. Please call.

Total Lock Brake in the
Un-Locked Position Total Lock Brake in the Locked Position Total-Lock Brake:

  • Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the activating pedal instantly locks the entire caster holding the equipment firmly in place. One step on the release pedal frees the swivel and wheel

TS22 for 1/2" - 13 x 1 1/2

  • ER9 for 3/4" ID
  • ER27 for 7/8" ID
  • ER28 for 1" ID
  • ER29 for 1 1/8" ID
  • ER17 for 1 1/4" ID
  • ER25 for 1 3/8" ID
  • ER26 for 1 1/2" ID
  • ER21 for 1 13/16" ID
Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-3ABK5X
Product Name Stainless Stem - Swivel Caster - Model 3A
Unlock Full Specs
to access all available technical data

Similar Products

DUAL BRAKE SYSTEM CASTER WITH BRAKE (PLATE) - EX-100PS - EX-100PS - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 2012881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Features Brake
Maximum Load 88.2 lbs (40 kg)
View Details