Caster City, Inc. Turntable Swivel G15-SM

Description
Turntable Swivel for your dolly - capacity up to 2500 Lbs Features: This swivel mechanism functions like a lazy susan. It can be used to make a turntable or for most applications that require two surfaces to rotate. It is popular on dollies used in the theatrical industry to move scenery. Offered in a Zinc plated finish to bolt on or Un-Painted finish to bolt on or be welded. Capacity: 2500 Lbs. Overall Height: 1 9/16" Plate Size: 4" x 4 1/2" Bolt Hole Spacing: 2 5/8" x 3 5/8" slotted to 3" x 3" Bolt Size: 3/8" 2500 Lb. Maximum Capacity. Turntable Swivel - capacity up to 2500 Lbs Features: This swivel mechanism functions like a lazy susan. It can be used to make a turntable or for most applications that require two surfaces to rotate. It is popular on dollies used in the theatrical industry to move scenery. Offered in a Zinc plated finish to bolt on or Un-Painted finish to bolt on or be welded. Capacity: 2500 Lbs. Overall Height: 1 9/16" Plate Size: 4" x 4 1/2" Bolt Hole Spacing: 2 5/8" x 3 5/8" slotted to 3" x 3" Bolt Size: 3/8"
Description
Turntable Swivel for your dolly - capacity up to 2500 Lbs Features: This swivel mechanism functions like a lazy susan. It can be used to make a turntable or for most applications that require two surfaces to rotate. It is popular on dollies used in the theatrical industry to move scenery. Offered in a Zinc plated finish to bolt on or Un-Painted finish to bolt on or be welded. Capacity: 2500 Lbs. Overall Height: 1 9/16" Plate Size: 4" x 4 1/2" Bolt Hole Spacing: 2 5/8" x 3 5/8" slotted to 3" x 3" Bolt Size: 3/8" 2500 Lb. Maximum Capacity. Turntable Swivel - capacity up to 2500 Lbs Features: This swivel mechanism functions like a lazy susan. It can be used to make a turntable or for most applications that require two surfaces to rotate. It is popular on dollies used in the theatrical industry to move scenery. Offered in a Zinc plated finish to bolt on or Un-Painted finish to bolt on or be welded. Capacity: 2500 Lbs. Overall Height: 1 9/16" Plate Size: 4" x 4 1/2" Bolt Hole Spacing: 2 5/8" x 3 5/8" slotted to 3" x 3" Bolt Size: 3/8"

Suppliers

Company
Product
Description
Supplier Links
Turntable Swivel - G15-SM - Caster City, Inc.
Las Vegas, NV, USA
Turntable Swivel
G15-SM
Turntable Swivel G15-SM
Turntable Swivel for your dolly - capacity up to 2500 Lbs Features: This swivel mechanism functions like a lazy susan. It can be used to make a turntable or for most applications that require two surfaces to rotate. It is popular on dollies used in the theatrical industry to move scenery. Offered in a Zinc plated finish to bolt on or Un-Painted finish to bolt on or be welded. Capacity: 2500 Lbs. Overall Height: 1 9/16" Plate Size: 4" x 4 1/2" Bolt Hole Spacing: 2 5/8" x 3 5/8" slotted to 3" x 3" Bolt Size: 3/8" 2500 Lb. Maximum Capacity. Turntable Swivel - capacity up to 2500 Lbs Features: This swivel mechanism functions like a lazy susan. It can be used to make a turntable or for most applications that require two surfaces to rotate. It is popular on dollies used in the theatrical industry to move scenery. Offered in a Zinc plated finish to bolt on or Un-Painted finish to bolt on or be welded. Capacity: 2500 Lbs. Overall Height: 1 9/16" Plate Size: 4" x 4 1/2" Bolt Hole Spacing: 2 5/8" x 3 5/8" slotted to 3" x 3" Bolt Size: 3/8"

Turntable Swivel for your dolly - capacity up to 2500 Lbs
Features:

  • This swivel mechanism functions like a lazy susan. It can be used to make a turntable or for most applications that require two surfaces to rotate.
  • It is popular on dollies used in the theatrical industry to move scenery.
  • Offered in a Zinc plated finish to bolt on or Un-Painted finish to bolt on or be welded.
  • Capacity: 2500 Lbs.
  • Overall Height: 1 9/16"
  • Plate Size: 4" x 4 1/2"
  • Bolt Hole Spacing: 2 5/8" x 3 5/8" slotted to 3" x 3"
  • Bolt Size: 3/8"

2500 Lb. Maximum Capacity.
Turntable Swivel - capacity up to 2500 Lbs
Features:

  • This swivel mechanism functions like a lazy susan. It can be used to make a turntable or for most applications that require two surfaces to rotate.
  • It is popular on dollies used in the theatrical industry to move scenery.
  • Offered in a Zinc plated finish to bolt on or Un-Painted finish to bolt on or be welded.
  • Capacity: 2500 Lbs.
  • Overall Height: 1 9/16"
  • Plate Size: 4" x 4 1/2"
  • Bolt Hole Spacing: 2 5/8" x 3 5/8" slotted to 3" x 3"
  • Bolt Size: 3/8"
Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number G15-SM
Product Name Turntable Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (L-SHAPE) - JS315-200L - JS315-200L - Sugatsune America, Inc.
Specs
Wheel Type L-Shaped Roller
Features Threaded Stem
Wheel Width 3.81 inch (96.84 mm)
View Details
Castor Wheels - 149272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.57 inch (40 mm)
View Details