Caster City, Inc. Stainless Swivel Caster - Gray Soft Rubber Wheel - Model 3 SS-3RF3x1-1/4-S

Description
Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. 150 Lb. Maximum Capacity Each 3" Gray Soft Rubber.
Description
Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. 150 Lb. Maximum Capacity Each 3" Gray Soft Rubber.

Suppliers

Company
Product
Description
Supplier Links
Stainless Swivel Caster - Gray Soft Rubber Wheel - Model 3 - SS-3RF3x1-1/4-S - Caster City, Inc.
Las Vegas, NV, USA
Stainless Swivel Caster - Gray Soft Rubber Wheel - Model 3
SS-3RF3x1-1/4-S
Stainless Swivel Caster - Gray Soft Rubber Wheel - Model 3 SS-3RF3x1-1/4-S
Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. 150 Lb. Maximum Capacity Each 3" Gray Soft Rubber.

Capacity up to 300 pounds per caster.
Stainless steel casters are ideal for use in a wet or corrosive environment.
Features:
The caster brackets are made of stamped stainless steel.
150 Lb. Maximum Capacity Each
3" Gray Soft Rubber.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-3RF3x1-1/4-S
Product Name Stainless Swivel Caster - Gray Soft Rubber Wheel - Model 3
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-60V - JS300-60V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 2391405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.26 inch (32 mm)
View Details