Caster City, Inc. Stainless Steel Stem Caster - Gray Rubber Wheel - Model 3 SS-3RF3X

Description
150 Lb. Maximum Capacity Each 3" Gray Soft Rubber. Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel.
Description
150 Lb. Maximum Capacity Each 3" Gray Soft Rubber. Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Stem Caster - Gray Rubber Wheel - Model 3 - SS-3RF3X - Caster City, Inc.
Las Vegas, NV, USA
Stainless Steel Stem Caster - Gray Rubber Wheel - Model 3
SS-3RF3X
Stainless Steel Stem Caster - Gray Rubber Wheel - Model 3 SS-3RF3X
150 Lb. Maximum Capacity Each 3" Gray Soft Rubber. Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel.

150 Lb. Maximum Capacity Each
3" Gray Soft Rubber.
Capacity up to 300 pounds per caster.
Stainless steel stem casters are ideal for use in a wet or corrosive environment.
Features:
The caster brackets are made of stamped stainless steel.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-3RF3X
Product Name Stainless Steel Stem Caster - Gray Rubber Wheel - Model 3
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-200V - JS310-200V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 7.88 inch (200 mm)
View Details
Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
Castor Wheels - 2430365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details