Caster City, Inc. Stainless Steel Stem Caster - PolyU-PolyO Wheel - Model 3 SS-3GP5X

Description
250 Lb. Maximum Capacity Each 5" Gray Polyurethane on Polyolefin Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel.
Description
250 Lb. Maximum Capacity Each 5" Gray Polyurethane on Polyolefin Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Stem Caster - PolyU-PolyO Wheel - Model 3 - SS-3GP5X - Caster City, Inc.
Las Vegas, NV, USA
Stainless Steel Stem Caster - PolyU-PolyO Wheel - Model 3
SS-3GP5X
Stainless Steel Stem Caster - PolyU-PolyO Wheel - Model 3 SS-3GP5X
250 Lb. Maximum Capacity Each 5" Gray Polyurethane on Polyolefin Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel.

250 Lb. Maximum Capacity Each
5" Gray Polyurethane on Polyolefin
Capacity up to 300 pounds per caster.
Stainless steel stem casters are ideal for use in a wet or corrosive environment.
Features:
The caster brackets are made of stamped stainless steel.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-3GP5X
Product Name Stainless Steel Stem Caster - PolyU-PolyO Wheel - Model 3
Unlock Full Specs
to access all available technical data

Similar Products

PARTS SEPARABLE CASTER (W/GLIDE) - CAPF-75/BLK - CAPF-75/BLK - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details
Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 149260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.9055 inch (23 mm)
View Details