Caster City, Inc. Stainless Swivel Caster - PolyU on PolyO Wheel - Model 3 SS-3BK5x1-1/4-S

Description
Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. 250 Lb. Maximum Capacity Each 5" Black/Gray Polyurethane on Polyolefin
Description
Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. 250 Lb. Maximum Capacity Each 5" Black/Gray Polyurethane on Polyolefin

Suppliers

Company
Product
Description
Supplier Links
Stainless Swivel Caster - PolyU on PolyO Wheel - Model 3 - SS-3BK5x1-1/4-S - Caster City, Inc.
Las Vegas, NV, USA
Stainless Swivel Caster - PolyU on PolyO Wheel - Model 3
SS-3BK5x1-1/4-S
Stainless Swivel Caster - PolyU on PolyO Wheel - Model 3 SS-3BK5x1-1/4-S
Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. 250 Lb. Maximum Capacity Each 5" Black/Gray Polyurethane on Polyolefin

Capacity up to 300 pounds per caster.
Stainless steel casters are ideal for use in a wet or corrosive environment.
Features:
The caster brackets are made of stamped stainless steel.
250 Lb. Maximum Capacity Each
5" Black/Gray Polyurethane on Polyolefin

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-3BK5x1-1/4-S
Product Name Stainless Swivel Caster - PolyU on PolyO Wheel - Model 3
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (L-SHAPE) - JS315-150L - JS315-150L - Sugatsune America, Inc.
Specs
Wheel Type L-Shaped Roller
Features Threaded Stem
Wheel Width 3.5 inch (88.9 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details