Caster City, Inc. Swivel Caster with Total Locking Brake - Model K3A K3APB5x1-1/4-ML

Description
Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must be totally immobile when the caster brake is applied. Caster Model K3A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables, tablesaws, and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. The wheels featured with Caster Model K3A are non-marking, and all except Polyolefin can be used on hardwood floors. Polyolefin wheels are best at reducing the risk of a flat spot occuring when loads are left standing for prolong periods. Gray Soft Rubber and Polyurethane wheels have a sealed precision ball bearing. They provide floor and cargo protection, quiet operation, and are very easy rolling. Try a set of 4 casters. You will be amazed at their performance! a precision sealed ball bearing ( PS ) shielded by full thread guards. Polyurethane on Aluminun Wheels have Ball Bearings ( B ) without thread guards. Polyolefin wheels have a plain bore ( no bearing ) ( P ). Total Lock Brake in the Un-Locked Position Total Lock Brake in the Locked Position Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the activating pedal instantly locks the entire caster holding the equipment firmly in place. One step on the release pedal frees the swivel and wheel. 300 Lb. Maximum Capacity Each 5" Polyolefin Wheel.
Description
Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must be totally immobile when the caster brake is applied. Caster Model K3A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables, tablesaws, and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. The wheels featured with Caster Model K3A are non-marking, and all except Polyolefin can be used on hardwood floors. Polyolefin wheels are best at reducing the risk of a flat spot occuring when loads are left standing for prolong periods. Gray Soft Rubber and Polyurethane wheels have a sealed precision ball bearing. They provide floor and cargo protection, quiet operation, and are very easy rolling. Try a set of 4 casters. You will be amazed at their performance! a precision sealed ball bearing ( PS ) shielded by full thread guards. Polyurethane on Aluminun Wheels have Ball Bearings ( B ) without thread guards. Polyolefin wheels have a plain bore ( no bearing ) ( P ). Total Lock Brake in the Un-Locked Position Total Lock Brake in the Locked Position Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the activating pedal instantly locks the entire caster holding the equipment firmly in place. One step on the release pedal frees the swivel and wheel. 300 Lb. Maximum Capacity Each 5" Polyolefin Wheel.

Suppliers

Company
Product
Description
Supplier Links
Swivel Caster with Total Locking Brake - Model K3A - K3APB5x1-1/4-ML - Caster City, Inc.
Las Vegas, NV, USA
Swivel Caster with Total Locking Brake - Model K3A
K3APB5x1-1/4-ML
Swivel Caster with Total Locking Brake - Model K3A K3APB5x1-1/4-ML
Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must be totally immobile when the caster brake is applied. Caster Model K3A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables, tablesaws, and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. The wheels featured with Caster Model K3A are non-marking, and all except Polyolefin can be used on hardwood floors. Polyolefin wheels are best at reducing the risk of a flat spot occuring when loads are left standing for prolong periods. Gray Soft Rubber and Polyurethane wheels have a sealed precision ball bearing. They provide floor and cargo protection, quiet operation, and are very easy rolling. Try a set of 4 casters. You will be amazed at their performance! a precision sealed ball bearing ( PS ) shielded by full thread guards. Polyurethane on Aluminun Wheels have Ball Bearings ( B ) without thread guards. Polyolefin wheels have a plain bore ( no bearing ) ( P ). Total Lock Brake in the Un-Locked Position Total Lock Brake in the Locked Position Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the activating pedal instantly locks the entire caster holding the equipment firmly in place. One step on the release pedal frees the swivel and wheel. 300 Lb. Maximum Capacity Each 5" Polyolefin Wheel.

Capacity up to 300 pounds per caster.
These institutional casters are ideal for any light duty application where the caster must be totally immobile when the caster brake is applied. Caster Model K3A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables, tablesaws, and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. The wheels featured with Caster Model K3A are non-marking, and all except Polyolefin can be used on hardwood floors. Polyolefin wheels are best at reducing the risk of a flat spot occuring when loads are left standing for prolong periods. Gray Soft Rubber and Polyurethane wheels have a sealed precision ball bearing. They provide floor and cargo protection, quiet operation, and are very easy rolling. Try a set of 4 casters. You will be amazed at their performance!
a precision sealed ball bearing ( PS ) shielded by full thread guards. Polyurethane on Aluminun Wheels have Ball Bearings ( B ) without thread guards. Polyolefin wheels have a plain bore ( no bearing ) ( P ).
Total Lock Brake in the
Un-Locked Position Total Lock Brake in the Locked Position

  • Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the activating pedal instantly locks the entire caster holding the equipment firmly in place. One step on the release pedal frees the swivel and wheel.

300 Lb. Maximum Capacity Each
5" Polyolefin Wheel.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number K3APB5x1-1/4-ML
Product Name Swivel Caster with Total Locking Brake - Model K3A
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-50F - JS375-50F - Sugatsune America, Inc.
Specs
Wheel Type Flat Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 2304838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details