Caster City, Inc. Stainless Steel Stem Caster - Polyolefin Wheel - Model 3 SS-3PW5X

Description
300 Lb. Maximum Capacity Each 5" Polyolefin ( White ) Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel.
Description
300 Lb. Maximum Capacity Each 5" Polyolefin ( White ) Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Stem Caster - Polyolefin Wheel - Model 3 - SS-3PW5X - Caster City, Inc.
Las Vegas, NV, USA
Stainless Steel Stem Caster - Polyolefin Wheel - Model 3
SS-3PW5X
Stainless Steel Stem Caster - Polyolefin Wheel - Model 3 SS-3PW5X
300 Lb. Maximum Capacity Each 5" Polyolefin ( White ) Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel.

300 Lb. Maximum Capacity Each
5" Polyolefin ( White )
Capacity up to 300 pounds per caster.
Stainless steel stem casters are ideal for use in a wet or corrosive environment.
Features:
The caster brackets are made of stamped stainless steel.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-3PW5X
Product Name Stainless Steel Stem Caster - Polyolefin Wheel - Model 3
Unlock Full Specs
to access all available technical data

Similar Products

PARTS SEPARABLE CASTER (W/GLIDE) - CAPF-75/BLK - CAPF-75/BLK - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details
Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 2823640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.18 inch (30 mm)
View Details