Caster City, Inc. Datasheets for Casters

Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel.
Casters: Learn more

Page: 1 2 3 4
Product Name Notes
1000 Lb. Maximum Capacity Each 5" Polyurethane on Glass-Filled Nylon Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive...
1000 Lb. Maximum Capacity Each 6" Phenolic Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications...
1100 Lb. Maximum Capacity Each 8" High Temp Glass Filled Nylon. Stainless Roller Bearing. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a...
1100 Lb. Maximum Capacity Each 8" High Temperature Wheel. Plain Bore Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or...
1200 Lb. Maximum Capacity Each 6" Polyurethane on Glass-Filled Nylon Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive...
1200 Lb. Maximum Capacity Each 8" Phenolic Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications...
1400 Lb. Maximum Capacity Each 8" Polyurethane on Glass-Filled Nylon Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive...
150 Lb. Maximum Capacity Each 3" Gray Soft Rubber. Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment.
200 Lb. Maximum Capacity Each 4" Gray Soft Rubber. Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Features:...
200 Lb. Maximum Capacity Each Turntable Swivel for your dolly - capacity up to 2500 Lbs Features: This swivel mechanism functions like a lazy susan. It can be used to...
250 Lb. Maximum Capacity Each 4" Gray Soft Rubber ( Flat ) Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet...
300 Lb. Maximum Capacity Each 5" Gray Soft Rubber ( Flat ) Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet...
400 Lb. Maximum Capacity Each 4" Polyolefin ( Black ) Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive...
400 Lb. Maximum Capacity Each 4" Polyurethane on Polyolefin Wheel. Color: Blue/Black Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or...
400 Lb. Maximum Capacity Each 4" Polyurethane on Polyolefin Wheel. Color: Maroon/Gray Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or...
400 Lb. Maximum Capacity Each 4" Polyurethane on Polyolefin Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment.
400 Lb. Maximum Capacity Each 4" Polyurethane on Polyolefin Wheel. Color: Blue/Black Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or...
400 Lb. Maximum Capacity Each 4" Polyurethane on Polyolefin Wheel. Color: Maroon/Gray Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or...
400 Lb. Maximum Capacity Each 6" Gray Soft Rubber ( Flat ) Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet...
500 Lb. Maximum Capacity Each 4" All Polyurethane Wheel. These rugged cold forged textile casters are popular on production equipment in textile plants. They are recommended only for manually moved...
500 Lb. Maximum Capacity Each 4" Phenolic Wheel. These rugged cold forged textile casters are popular on production equipment in textile plants. They are recommended only for manually moved usage.
500 Lb. Maximum Capacity Each 4" V Groove Glass Filled Nylon Wheel Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or...
500 Lb. Maximum Capacity Each 4" All-Polyurethane Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications...
500 Lb. Maximum Capacity Each 5" Polyolefin ( Black ) Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive...
500 Lb. Maximum Capacity Each 5" Polyurethane on Polyolefin Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment.
500 Lb. Maximum Capacity Each 5" Polyurethane on Polyolefin Wheel. Color: Blue/Black Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or...
500 Lb. Maximum Capacity Each 5" Polyurethane on Polyolefin Wheel. Color: Maroon/Gray Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or...
500 Lb. Maximum Capacity Each 8" Gray Soft Rubber ( Flat ) Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet...
600 Lb. Maximum Capacity Each 5" All Polyurethane Wheel. These rugged cold forged textile casters are popular on production equipment in textile plants. They are recommended only for manually moved...
600 Lb. Maximum Capacity Each 5" Phenolic Wheel. These rugged cold forged textile casters are popular on production equipment in textile plants. They are recommended only for manually moved usage.
600 Lb. Maximum Capacity Each 6" Phenolic Wheel. These rugged cold forged textile casters are popular on production equipment in textile plants. They are recommended only for manually moved usage.
600 Lb. Maximum Capacity Each 4" High Temp Glass Filled Nylon Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or...
600 Lb. Maximum Capacity Each 4" High Temperature Wheel. Plain Bore Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or...
600 Lb. Maximum Capacity Each 4" High Temperature Wheel. Plain Bore Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or...
600 Lb. Maximum Capacity Each 5" All-Polyurethane Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications...
600 Lb. Maximum Capacity Each 6" Polyolefin ( Black ) Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive...
600 Lb. Maximum Capacity Each 6" Polyurethane on Polyolefin Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment.
600 Lb. Maximum Capacity Each 6" Polyurethane on Polyolefin Wheel. Color: Blue/Black Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or...
600 Lb. Maximum Capacity Each 6" Polyurethane on Polyolefin Wheel. Color: Maroon/Gray Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or...
8 700 Lb. Maximum Capacity Each 6" All Polyurethane Wheel. Spacers - Oversized spacers provide protection from string build-up and allow easy removal of string without removing the wheel. Thread Guards...
700 Lb. Maximum Capacity Each 6" All Polyurethane Wheel. These rugged cold forged textile casters are popular on production equipment in textile plants. They are recommended only for manually moved...
700 Lb. Maximum Capacity Each 6" Phenolic Wheel. These rugged cold forged textile casters are popular on production equipment in textile plants. They are recommended only for manually moved usage.
700 Lb. Maximum Capacity Each 4" Polyurethane on Glass-Filled Nylon Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive...
700 Lb. Maximum Capacity Each 4" Polyurethane on Glass-Filled Nylon Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive...
700 Lb. Maximum Capacity Each 6" All-Polyurethane Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications...
700 Lb. Maximum Capacity Each 8" Polyolefin ( Black ) Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive...
700 Lb. Maximum Capacity Each 8" Polyurethane on Polyolefin Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment.
700 Lb. Maximum Capacity Each 8" Polyurethane on Polyolefin Wheel. Color: Blue/Black Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or...
700 Lb. Maximum Capacity Each 8" Polyurethane on Polyolefin Wheel. Color: Maroon/Gray Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or...
750 Lb. Maximum Capacity Each 5" High Temp Glass Filled Nylon Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or...
750 Lb. Maximum Capacity Each 5" High Temperature Wheel. Plain Bore Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or...
750 Lb. Maximum Capacity Each 5" High Temperature Wheel. Plain Bore Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or...
8" Green Polyurethane on Iron Wheel. " Polyurethane on Iron Wheel Features: Renew your U-Boats with this superior replacement caster. The wheel in this Rigid Caster is 8" x 2"
8" Polyurethane on Iron Wheel Roller Bearing. " Polyurethane on Iron Wheel Features: Renew your U-Boats with this superior replacement caster. The wheel in this Rigid Caster is 8" x...
800 Lb. Maximum Capacity Each 4" Phenolic Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications...
800 Lb. Maximum Capacity Each 4" Phenolic Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications...
800 Lb. Maximum Capacity Each 5" Phenolic Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications...
800 Lb. Maximum Capacity Each 5" Polyurethane on Glass-Filled Nylon Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive...
800 Lb. Maximum Capacity Each 8" All-Polyurethane Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications...
900 Lb. Maximum Capacity Each 5" Phenolic Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications...
900 Lb. Maximum Capacity Each 6" High High Temp Glass Filled Nylon Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet...
900 Lb. Maximum Capacity Each 6" High Temp Glass Filled Nylon Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or...
900 Lb. Maximum Capacity Each 6" High Temperature Wheel. Plain Bore Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or...
900 Lb. Maximum Capacity Each 6" High Temperature Wheel. Plain Bore Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or...
900 Lb. Maximum Capacity Each 6" Phenolic Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications...
900 Lb. Maximum Capacity Each 6" Polyurethane on Glass-Filled Nylon Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive...
900 Lb. Maximum Capacity Each 8" High Temperature Wheel. Plain Bore Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or...
900 Lb. Maximum Capacity Each 8" Phenolic Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications...
900 Lb. Maximum Capacity Each 8" Polyurethane on Glass-Filled Nylon Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive...
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless...
Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel.
Capacity up to 900 pounds per caster. Solid Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants.
For Metro & Nexus Racks

<< Prev