Caster City, Inc. Datasheets for Casters
Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel.
Casters: Learn more
| Product Name | Notes | |||
|---|---|---|---|---|
| 125 Lb. Maximum Capacity Each. 3" Non-Marking Gray Rubber Wheel. 100 Lb. compression spring. Ideal for use on Light Weight Doors. 3" Non-Marking Gray Rubber Wheel. 125 lb. capacity per... | ||||
| 150 Lb. Maximum Capacity Each 6" Black Pneumatic Wheel. These industrial pneumatic casters feature air filled pneumatic wheels. These industrial casters are designed for low speed manually moved applications only. | ||||
|
Flat Free Caster Wheel - 6" Gray -- FF6x1-1/4G NA | 2 | NA
|
150 Lb. Maximum Capacity TB - Pedal on side of wheel Locks on the surface of the tire. Capacity up to 150 pounds per caster. Popular for use in places...
|
|
| 200 Lb. Maximum Capacity Each 3" Black Hard Rubber Wheel | ||||
| 200 Lb. Maximum Capacity Each 4" Black Hard Rubber Wheel | ||||
| 250 Lb. Maximum Capacity Each | ||||
| 250 Lb. Maximum Capacity Each 3 1/2" Gray Rubber on Aluminum Wheel | ||||
| 250 Lb. Maximum Capacity Each 4" Gray Polyurethane on Polyolefin | ||||
| 250 Lb. Maximum Capacity Each 4" Gray Rubber on Aluminum Wheel | ||||
| 250 Lb. Maximum Capacity Each 8" Black Pneumatic Wheel. Casters with a polished Brass finish are usually found on upscale hotel luggage carts. Below they are shown with a choice... | ||||
| 250 Lb. Maximum Capacity Each 8" Black Pneumatic Wheel. These industrial pneumatic casters feature air filled pneumatic wheels. These industrial casters are designed for low speed manually moved applications only. | ||||
| 350 Lb. Maximum Capacity Each 10" Black Pneumatic Wheel. These industrial pneumatic casters feature air filled pneumatic wheels. These industrial casters are designed for low speed manually moved applications only. | ||||
| 450 Lb. Maximum Capacity Each 8" Black Semi-Pneumatic Wheel SUPER CUSHION rubber caster wheels provide a cushioned ride, shock absorption and quiet operation. They can be used outdoors on grass... | ||||
| 450 Lb. Maximum Capacity Each 12" Black Pneumatic Wheel. These industrial pneumatic casters feature air filled pneumatic wheels. These industrial casters are designed for low speed manually moved applications only. | ||||
| 450 Lb. Maximum Capacity Each 8" Black SUPER CUSHION Rubber Wheel. Brass Plated Caster Bracket. Casters with a polished Brass finish are usually found on upscale hotel luggage carts. Below... | ||||
| 450 Lb. Maximum Capacity Each 8" Black SUPER CUSHION Rubber Wheel. Casters with a polished Brass finish are usually found on upscale hotel luggage carts. Below they are shown with... | ||||
| 500 Lb. Maximum Capacity Each 10" Black Semi-Pneumatic Wheel SUPER CUSHION rubber caster wheels provide a cushioned ride, shock absorption and quiet operation. They can be used outdoors on grass... | ||||
| 550 Lb. Maximum Capacity Each 12" Black Semi-Pneumatic Wheel SUPER CUSHION rubber caster wheels provide a cushioned ride, shock absorption and quiet operation. They can be used outdoors on grass... | ||||
| 5 | ||||
| 600 Lb. Maximum Capacity Each 4" Green Polyurethane on Iron Wheel | ||||
| 600 Lb. Maximum Capacity Each 6" Black Polyolefin Wheel | ||||
| 8" Diameter 450 lbs. Capacity SUPER CUSHION rubber caster wheels provide a cushioned ride, shock absorption and quiet operation. They can be used outdoors on grass or dirt but are... | ||||
| 80 Lb. Maximum Capacity Each. 3" Soft Gray Rubber Wheel Fits some Rubbermaid Mop Buckets | ||||
| Capacity up to 1,500 pounds per caster. Model 15 begins our industrial casters with precision machined swivel bearings. This design provides superior performance on both manually moved and mechanically powered... | ||||
| Capacity up to 5,000 pounds per caster. Model 50 has a large top plate and thick legs, which allow for heavy loads and more arduous service. Model 50 has a... | ||||
| Capacity up to 900 pounds per caster. These Industrial Casters are used where the caster must be totally immobile when the caster brake is applied. Caster Model 9A has a... | ||||
| Capacity up to 900 pounds per caster. These rugged cold forged casters are recommended only for manually moved applications. Model 9 is our most popular industrial caster due to its... | ||||
| Features & Benefits: Designed for intermittent usage ( light duty ) Available with 2" or 3" wheels - Gray Polyurethane or Black Hard Rubber. Capacity up to 80 lbs. per... | ||||
| Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with high performance non-marking polyurethane tires. When used in this caster, the maximum recommended speed is 3 miles per hour. | ||||
| Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with high performance non-marking polyurethane tires capable of speeds up to 8 miles per hour on smooth floors with no... | ||||
| Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with high performance non-marking polyurethane tires. When used in this caster, the maximum recommended speed is 3 M.P.H. Each wheel... | ||||
| Casters with a polished Brass finish are usually found on upscale hotel luggage carts. Below they are shown with a choice of two different 8" Black Soft Rubber wheels. The... | ||||
| Fits some Rubbermaid Mop Buckets. | ||||
| Rigid Caster - Capacity to 1000 lbs. 4" Diameter Flat Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY 8" shown in photo.. | ||||
| Rigid Caster - Capacity to 1000 lbs. 5" Diameter Flat Tread - 85A Durometer Slightly Harder than Rubber Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with high... | ||||
| Rigid Caster - Capacity to 1200 lbs. 5" Diameter Flat Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE 8" shown in photo.. Swivel-EAZ ™ Polyurethane Wheel... | ||||
| Rigid Caster - Capacity to 1400 lbs. 5" Diameter Flat Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY 8" shown in photo.. | ||||
| Rigid Caster - Capacity to 1400 lbs. 6" Diameter Flat Tread - 85A Durometer Slightly Harder than Rubber Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with high... | ||||
| Rigid Caster - Capacity to 1400 lbs. 8" Diameter Flat Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK 8" shown in... | ||||
| Rigid Caster - Capacity to 1500 lbs. 5" Diameter Flat Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY 8" shown in photo.. | ||||
| Rigid Caster - Capacity to 1500 lbs. 6" Diameter Flat Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY 8" shown in photo.. | ||||
| Rigid Caster - Capacity to 1500 lbs. 6" Diameter Flat Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE 8" shown in photo.. Swivel-EAZ ™ Polyurethane Wheel... | ||||
| Rigid Caster - Capacity to 1500 lbs. 8" Diameter Flat Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY 8" shown in photo.. | ||||
| Rigid Caster - Capacity to 1500 lbs. 8" Diameter Flat Tread - 85A Durometer Slightly Harder than Rubber Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with high... | ||||
| Rigid Caster - Capacity to 2000 lbs. 6" Diameter Flat Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY 8" shown in photo.. | ||||
| Rigid Caster - Capacity to 2000 lbs. 8" Diameter Flat Tread - 85A Durometer Slightly Harder than Rubber Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with high... | ||||
| Rigid Caster - Capacity to 2000 lbs. 8" Diameter Flat Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE 8" shown in photo.. Swivel-EAZ ™ Polyurethane Wheel... | ||||
| Rigid Caster - Capacity to 2500 lbs. 8" Diameter Flat Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE 8" shown in photo.. Swivel-EAZ ™ Polyurethane Wheel... | ||||
| Rigid Caster - Capacity to 3000 lbs. 8" Diameter Flat Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY 8" shown in photo.. | ||||
| Rigid Caster - Capacity to 500 lbs. 4" Diameter Flat Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK 8" shown in... | ||||
| Rigid Caster - Capacity to 700 lbs. 4" Diameter Flat Tread - 85A Durometer Slightly Harder than Rubber Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with high... | ||||
| Rigid Caster - Capacity to 700 lbs. 5" Diameter Flat Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK 8" shown in... | ||||
| Rigid Caster - Capacity to 900 lbs. 4" Diameter Flat Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE 8" shown in photo.. Swivel-EAZ ™ Polyurethane Wheel... | ||||
| Rigid Caster - Capacity to 900 lbs. 6" Diameter Flat Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK 8" shown in... | ||||
| Swivel Caster - Capacity to 1000 lbs. 4" Diameter Flat Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY 8" shown in photo.. | ||||
| Swivel Caster - Capacity to 1000 lbs. 5" Diameter Flat Tread - 85A Durometer Slightly Harder than Rubber Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with high... | ||||
| Swivel Caster - Capacity to 1200 lbs. 5" Diameter Flat Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE 8" shown in photo.. Swivel-EAZ ™ Polyurethane Wheel... | ||||
| Swivel Caster - Capacity to 1400 lbs. 5" Diameter Flat Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY 8" shown in photo.. | ||||
| Swivel Caster - Capacity to 1400 lbs. 6" Diameter Flat Tread - 85A Durometer Slightly Harder than Rubber Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with high... | ||||
| Swivel Caster - Capacity to 1400 lbs. 8" Diameter Flat Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK 8" shown in... | ||||
| Swivel Caster - Capacity to 1400 lbs. 8" Diameter Flat Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK 8" shown in... | ||||
| Swivel Caster - Capacity to 1500 lbs. 5" Diameter Flat Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY 8" shown in photo.. | ||||
| Swivel Caster - Capacity to 1500 lbs. 6" Diameter Flat Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY 8" shown in photo.. | ||||
| Swivel Caster - Capacity to 1500 lbs. 6" Diameter Flat Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE 8" shown in photo.. Swivel-EAZ ™ Polyurethane Wheel... | ||||
| Swivel Caster - Capacity to 1500 lbs. 8" Diameter Crown Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY 8" shown in photo.. | ||||
| Swivel Caster - Capacity to 1500 lbs. 8" Diameter Flat Tread - 85A Durometer Slightly Harder than Rubber Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with high... | ||||
| Swivel Caster - Capacity to 2000 lbs. 6" Diameter Flat Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY 8" shown in photo.. | ||||
| Swivel Caster - Capacity to 2000 lbs. 8" Diameter Flat Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY 8" shown in photo.. | ||||
| Swivel Caster - Capacity to 2000 lbs. 8" Diameter Flat Tread - 85A Durometer Slightly Harder than Rubber Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with high... | ||||
| Swivel Caster - Capacity to 2000 lbs. 8" Diameter Flat Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE 8" shown in photo.. Swivel-EAZ ™ Polyurethane Wheel... | ||||
| Swivel Caster - Capacity to 2000 lbs. 8" Diameter Flat Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE 8" shown in photo.. Swivel-EAZ ™ Polyurethane Wheel... | ||||
|
Swivel - Swivel-EAZ High Performance Long Lead Caster -- B30LSWE8F95A-S B30SWE8x2F95A-R 15
|
Swivel Caster - Capacity to 2500 lbs. 8" Diameter Flat Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE 8" shown in photo.. Model B15L & B30L...
|
| ||
| Swivel Caster - Capacity to 2500 lbs. 8" Diameter Flat Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE 8" shown in photo.. Swivel-EAZ ™ Polyurethane Wheel... | ||||
| Swivel Caster - Capacity to 3000 lbs. 8" Diameter Flat Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY 8" shown in photo.. | ||||
| Swivel Caster - Capacity to 500 lbs. 4" Diameter Flat Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK 8" shown in... | ||||
| Swivel Caster - Capacity to 700 lbs. 4" Diameter Flat Tread - 85A Durometer Slightly Harder than Rubber Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with high... | ||||
| Swivel Caster - Capacity to 700 lbs. 5" Diameter Flat Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK 8" shown in... | ||||
| Swivel Caster - Capacity to 900 lbs. 4" Diameter Flat Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE 8" shown in photo.. Swivel-EAZ ™ Polyurethane Wheel... | ||||
| Swivel Caster - Capacity to 900 lbs. 6" Diameter Flat Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK 8" shown in... | ||||
| This elegant caster is popular with designers because of its European style characterized by smooth clean lines. Furniture designers have chosen this caster with the 8" wheels and a threaded... | ||||
| Up | ||||
| Attach to rear to protect your equipment. Designed to roll even on curves, but very slowly. To preserve caster life, creep slowly until wheel contacts the ground. We recommend... |
| << Prev | Next >> |