Caster City, Inc. 6" Stainless Swivel Caster - Solid Stainless Wheel - Model 9 SS-9SS6X2R-S

Description
Capacity up to 900 pounds per caster. Solid Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Double Ball Bearing swivel Hex Bolt and Nut Center Pin Wheels are standard with Stainless Roller Bearing ( R ). Lube Axle is Standard. Optional Features: Wheel Brake WB - Pedal on side of wheel 900 Lb. Maximum Capacity Each 6" Solid Stainless Wheel. Shown in photo with 4" wheel.
Description
Capacity up to 900 pounds per caster. Solid Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Double Ball Bearing swivel Hex Bolt and Nut Center Pin Wheels are standard with Stainless Roller Bearing ( R ). Lube Axle is Standard. Optional Features: Wheel Brake WB - Pedal on side of wheel 900 Lb. Maximum Capacity Each 6" Solid Stainless Wheel. Shown in photo with 4" wheel.

Suppliers

Company
Product
Description
Supplier Links
6
Las Vegas, NV, USA
6" Stainless Swivel Caster - Solid Stainless Wheel - Model 9
SS-9SS6X2R-S
6" Stainless Swivel Caster - Solid Stainless Wheel - Model 9 SS-9SS6X2R-S
Capacity up to 900 pounds per caster. Solid Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Double Ball Bearing swivel Hex Bolt and Nut Center Pin Wheels are standard with Stainless Roller Bearing ( R ). Lube Axle is Standard. Optional Features: Wheel Brake WB - Pedal on side of wheel 900 Lb. Maximum Capacity Each 6" Solid Stainless Wheel. Shown in photo with 4" wheel.

Capacity up to 900 pounds per caster.
Solid Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants.
Features:

  • Double Ball Bearing swivel
  • Hex Bolt and Nut Center Pin
  • Wheels are standard with Stainless
    Roller Bearing ( R ).
  • Lube Axle is Standard.

Optional Features:

  • Wheel Brake
    • WB - Pedal on side of wheel

900 Lb. Maximum Capacity Each
6" Solid Stainless Wheel.
Shown in photo with 4" wheel.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-9SS6X2R-S
Product Name 6" Stainless Swivel Caster - Solid Stainless Wheel - Model 9
Unlock Full Specs
to access all available technical data

Similar Products

CASTER - HR-75PB - HR-75PB - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 562 lbs (255 kg)
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 3132649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
View Details