Caster City, Inc. Stainless Steel Stem Caster - Gray Rubber Wheel - Model 3 SS-3RF5X

Description
250 Lb. Maximum Capacity Each 5" Gray Soft Rubber Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel.
Description
250 Lb. Maximum Capacity Each 5" Gray Soft Rubber Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Stem Caster - Gray Rubber Wheel - Model 3 - SS-3RF5X - Caster City, Inc.
Las Vegas, NV, USA
Stainless Steel Stem Caster - Gray Rubber Wheel - Model 3
SS-3RF5X
Stainless Steel Stem Caster - Gray Rubber Wheel - Model 3 SS-3RF5X
250 Lb. Maximum Capacity Each 5" Gray Soft Rubber Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel.

250 Lb. Maximum Capacity Each
5" Gray Soft Rubber
Capacity up to 300 pounds per caster.
Stainless steel stem casters are ideal for use in a wet or corrosive environment.
Features:
The caster brackets are made of stamped stainless steel.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-3RF5X
Product Name Stainless Steel Stem Caster - Gray Rubber Wheel - Model 3
Unlock Full Specs
to access all available technical data

Similar Products

Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
CASTER - FP-45-N - FP-45-N - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 88.2 lbs (40 kg)
View Details
Castor Wheels - 2304849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9449 inch (24 mm)
View Details