Caster City, Inc. Swivel Caster - Soft Gray Rubber Wheel - Light Duty L2 L2RF3x1-S

Description
Capacity up to 150 pounds per caster. These casters have a low initial cost. They were designed for intermittent usage ( light duty ) on manually moved equipment, rolling on smooth floors, in applications where there is no abuse. The swivel has a double ball bearing. The gray soft non-marking rubber wheels provide floor protection and quiet operation. The polyolefin wheels are best when loads are to be left parked for prolonged periods. You may want to consider our caster Model 3. It represents a better return on your investment because it provides higher capacity, easier rolling, longer caster life and a wider selection of wheels. 120 Lb. Maximum Capacity Each 3" Soft Gray Rubber Wheel.
Description
Capacity up to 150 pounds per caster. These casters have a low initial cost. They were designed for intermittent usage ( light duty ) on manually moved equipment, rolling on smooth floors, in applications where there is no abuse. The swivel has a double ball bearing. The gray soft non-marking rubber wheels provide floor protection and quiet operation. The polyolefin wheels are best when loads are to be left parked for prolonged periods. You may want to consider our caster Model 3. It represents a better return on your investment because it provides higher capacity, easier rolling, longer caster life and a wider selection of wheels. 120 Lb. Maximum Capacity Each 3" Soft Gray Rubber Wheel.

Suppliers

Company
Product
Description
Supplier Links
Swivel Caster - Soft Gray Rubber Wheel - Light Duty L2 - L2RF3x1-S - Caster City, Inc.
Las Vegas, NV, USA
Swivel Caster - Soft Gray Rubber Wheel - Light Duty L2
L2RF3x1-S
Swivel Caster - Soft Gray Rubber Wheel - Light Duty L2 L2RF3x1-S
Capacity up to 150 pounds per caster. These casters have a low initial cost. They were designed for intermittent usage ( light duty ) on manually moved equipment, rolling on smooth floors, in applications where there is no abuse. The swivel has a double ball bearing. The gray soft non-marking rubber wheels provide floor protection and quiet operation. The polyolefin wheels are best when loads are to be left parked for prolonged periods. You may want to consider our caster Model 3. It represents a better return on your investment because it provides higher capacity, easier rolling, longer caster life and a wider selection of wheels. 120 Lb. Maximum Capacity Each 3" Soft Gray Rubber Wheel.

Capacity up to 150 pounds per caster.
These casters have a low initial cost. They were designed for intermittent usage ( light duty ) on manually moved equipment, rolling on smooth floors, in applications where there is no abuse. The swivel has a double ball bearing. The gray soft non-marking rubber wheels provide floor protection and quiet operation. The polyolefin wheels are best when loads are to be left parked for prolonged periods.
You may want to consider our caster Model 3. It represents a better return on your investment because it provides higher capacity, easier rolling, longer caster life and a wider selection of wheels.
120 Lb. Maximum Capacity Each
3" Soft Gray Rubber Wheel.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number L2RF3x1-S
Product Name Swivel Caster - Soft Gray Rubber Wheel - Light Duty L2
Unlock Full Specs
to access all available technical data

Similar Products

Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
CASTER - GX-W50GN12 - GX-W50GN12 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 441 lbs (200 kg)
View Details
Castor Wheels - 149301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.57 inch (40 mm)
View Details