C & C Lift Truck, Inc. Datasheets for Casters
Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel.
Casters: Learn more
| Product Name | Notes |
|---|---|
| A & F) Regular Duty Casters Multi-purpose light to regular duty casters has polyolefin type wheels. Features a double ball raceway. Zinc plated. A) Top Plate: 2-5/8" x 3-3/4". Hole... | |
| SWIVEL TOP PLATE & BOLT HOLE CASTERS Designed for business machines, displays and other applications with movement over short distances. Features a gray nylon wheel with roller bearing for ease... | |
| Dual Wheel Carpet Casters (add 1" to seat height). Set of 5. | |
| Dual Wheel Hard Floor Casters (Add 1" to seat height.) Set of 5. | |
| Locking 5" swivel caster. | |
| Mold-On Rubber | |
| Poly-On Steel | |
| Rubber Cushioned Metal Glides (Set of 5) | |
| Rubber Wheel Caster (Adds 2-1/2" to seat height-Set of 5). | |
| Semi-Steel | |
| Accurately machined to fit snugly on angle iron track. Designed for easy use on ordinary floor surfaces. Ideal for production systems which operate constantly from station to station... allows better... | |
| An affordable, yet rugged caster for everyday use. Single-ball raceway construction. Made from heavy-gauge steel. Nut and bolt axles. Zinc plated. FOB Shipping Point. Wheel Description PAYVULC - Mold on... | |
| Beefed-up construction features for sure support and mobility of heavy loads. Made of cold-forged steel for strength. Features 1/2" top plate, 1" king bolt and axle. Embossed 3/8" legs welded... | |
| Built from heavy plate steel with hardened bearings and sealed raceways for extra heavy load capacities. Equipped with a hardened 1" king bolt welded to the top plate--won't stretch or... | |
| Built of steel and embossed for extra strength. Double ball bearing raceway design. 3/8" Kingpin. Zinc plated. Oilite bearing. FOB Shipping Point. Wheel Description PAYVULC - Mold on rubber, cast... | |
| Designed for especially top-heavy loads that require more floor contact. Heavier loads are much easier to swivel, thanks to the differential action that occurs with dual wheels. Zinc plated. Choose... | |
| Designed for heavier applications. Made of hardened steel for toughness. .225 top plate. Features two large diameter ball bearing raceways. Swivel caster includes lube fittings. 5/8" Kingpin. Zinc plated. Top... | |
| Designed for light applications with manual propulsion. Foot-operated "total stop" nylon brake available. Top plate is 3-1/8" x 4" with mounting holes at 1-3/4" x 3"slotted to 2-3/8" x 3-3/16" | |
| Designed to weather rough floors and towing applications where kingpin casters are insufficient. Superior construction features stands up to hard use. Main bearing is 2-3/8" in diameter with a hardened... | |
| Easy, smooth rolling caster with exceptional durability. Features top raceway grease seal, keeping dirt and dust out while retaining a larger reservoir of grease for longer life. No-weld construction on... | |
| Heavy gauge steel for durability. Corrision-resistant, zinc finish. Casters feature double ball hardened raceway construction, can handle load capacities up to 220 pounds and is available with brake options -... | |
| Heavy loads keep on rolling with these rugged cold-forged constructed casters. One-piece swivel horn/fork design with no welds distributes loads across the larger portion of the ball race. One-piece combination... | |
| High performance construction. Heat treated, hardened swivel raceways. The Medium Duty Stem Caster Series is a cold forged caster that has a bright zinc plated finish to resist corrosion. Ideal... | |
| Hoppers with casters deliver easy rolling capabilities. Available in Semi-Steel, Phenolic or Moldon Rubber. Provides mobility on most surfaces. Other caster options available. 3 to 5 yd cap. require special... | |
| Ideal for food service, hospital equipment, laundries, dairies, furniture, appliances, electronic cabinets and more. Features 2 ball bearing swivel raceways and ball bearings in wheels also. Made of cold rolled... | |
| Increased load capacity. Forged steel for strength. The Heavy Duty Plate Series caster provides a heavier weight capacity for the demands within the industrial and commercial setting. This caster in... | |
| Keep your heavy loads rolling on this cold-forged steel construction caster. Hardened swivel raceways for extra durability. Top plate is 5/16" cold forged. Top plate measures 4-3/4" x 6-5/8", bolt... | |
| Long-wearing caster is heat treated and embossed for durability. Features two separate ball bearing swivel raceways. 1/2" Kingpin. Stainless Steel or Zinc plated. FOB Shipping Point. Wheel Description PAYVULC -... | |
| Precision ball bearings assure easy rolling. Hardened swivel raceways. The General Duty Stem Series casters can be made with a wide variety of configurations to meet the specific requirements for... | |
| Precision-built for smooth, easy operation. Strength is assured with hardened steel with exacting tolerances. Features one-piece wrap-around. .187 bracket. Swivel caster includes Zerk fitting. 5/8" Kingpin. Top plate measures 3-3/4... | |
| Rugged cold-forged steel series features two separate and large diameter ball bearing raceways. Includes lubrication fittings. Top plate is 1/4" cold forged and measures 4 x 4-1/2". Bolt hole is... | |
| Rugged heat treated steel for durability. Corrosion-resistant zinc finish. The General Duty Plate Series casters are used universally for a variety of applications from office equipment to laundry trucks. These... |