C & C Lift Truck, Inc. Datasheets for Hose Reels
Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases and liquids for industrial applications.
Hose Reels: Learn more
| Product Name | Notes |
|---|---|
| A full beaded spool and heavy gauge materials result in an extreme duty reel. Durable powder coated finish. C-Series Hose Reels are ideally suited for plant maintenance, service trucks or... | |
| Built for Oxy-acetylene and "T" Grade gasses Built for rugged duty applications that demand extra strength. Triple support points to the center shaft. Pedestal style base and arms both sides... | |
| Built for rugged duty applications that demand extra strength. Triple support points to the center shaft. Pedestal style base and arms both sides of reel. USA Made. 2 Year Manufacturer's... | |
| Constructed of heavy-gauge 304 stainless steel. Nickel plated swivel for reduced corrosion potential. CS-Series Stainless Steel Hose Reels are designed for low pressure use in harsh environments. Ideal for chemical... | |
| Easily wraps, stores, and protects hose improving workplace safety. Features Rewind Safety System up to 80% slower rewind speed of conventional hose reels. Controlled retraction reduces workplace accidents. Requires no... | |
| Most compact design in the industry. Guide rollers allow frictionless retrieval of hose. D-Series Hose Reels are suitable for low pressure use with air, water, oil, diesel fuel and grease... |