C & C Lift Truck, Inc. Datasheets for Seating
Seating includes furniture upon which people sit and materials that are used to cover or upholster seats.
Seating: Learn more
| Product Name | Notes |
|---|---|
| Key Standard Features Contoured waterfall seat for improved leg circulation. Fully adjustable contoured backrest for effective lumbar back support. Large 20" dia. adjustable chrome footring for improved leg posture and... | |
| Brewer Design™ is now offering the same great quality and comfort with the added protection of static control. Our durable and ergonomically healthy line of ESD seating exceeds NFPA standards... | |
| Deluxe Polyurethane Chair | |
| Deluxe Polyurethane Tilt Chair w/ Adj. Arms | |
| Deluxe Polyurethane Tilt Chair | |
| Pedestals that won’t rust through provide the support unit for these locker room benches. The pedestals are made from a gray iron casting to maximize strength and allow the bench... | |
| perfect addition to any mud-room, locker room, or waiting room, Pollard’s Style H332 Locker Room Bench comes standard with a 12" deep, 12 gauge Steel Seat formed down 1-3/4" and... | |
| Pneumatic, Polyurethane Chair | |
| Daylong comfort with enduring qualities. 12 Year "Intensive Use" (Lifetime Guarantee on Cylinders) warranty. Ergonomic chairs feature heavy duty construction, pneumatic seat height adjustment, an adjustable back and sturdy 5... | |
| Durable and attractive hardwood seats have a protective clear sealer. Benches 9' and larger have three pedestals. Measures 9-1/2"W. x 18"H. Available in Dove Gray or Putty - please specify. | |
| Economical upholstered seating for production line and industrial uses. 12 year "Intensive Use" (Lifetime Guarantee on Cylinders) warranty. Easy manual seat height adjustment with 360° swivel. Waterfall seat design with... | |
| Seats hold up to 450 lbs. 5-year unconditional warranty. BenchPro™ seating products are built and warranted for exceptionally heavy, continuous use. BenchPro™ uses the highest grade fabrics, vinyls and foams... |