C & C Lift Truck, Inc. Datasheets for Industrial Shelving and Racking
Industrial shelving and racking is used to store items packed in totes, boxes, or cases.
Industrial Shelving and Racking: Learn more
| Product Name | Notes |
|---|---|
| Bulk storage shelving offers a low cost way to store heavy and/or bulky items. Boltless design provides for easy assembly without nuts, bolts or shelf clips. No cross braces are... | |
| Save time and money with this heavy duty bulk storage rack. Featuring a heavy duty upright that can be "knocked down" for easier shipment as well as having the advantage... | |
| Each shelf is adjustable in 1" increments. Wire shelving is constructed to the highest quality standards and features rust nbsp; resistant chrome plating. Open wire design reduces dust build-up, allows... | |
| Industrial grade shelving. Shelves adjust on 1-1/2" centers. No nuts, bolts or shelf clips. Complete with industrial grade particle board decking. This heavy duty shelving is constructed using industrial strength... | |
| Snaps together in seconds -- no tools required. Modular design permits hundreds of shelving configurations. Made of heavy duty high impact plastic for long-wearing use. Impervious to oils, gas, acids,... | |
| Superior box construction for greater strength and supporting power. Clip-Type assembly for fast, easy set-up. Boxer Shelving delivers more support for less cost than any other shelving in the industry. | |
| Supports heavy duty loads. Shelves have a capacity of 800 lbs. per shelf. Combine stylish chrome shelving and parts organizing bins. Sturdy shelving unit supports loads up to 800 lbs. |