Features two large diameter ball bearing raceways. Swivel caster includes lube fittings. 5/8" Kingpin. Zinc plated. Top plate measures 3-3/4 x 4-5/8". Bolt Hole 2-5/8 x 3-5/8", slotted to 3 x 3". FOB Shipping Point.
Wheel Description
PAYVULC - Mold on rubber, cast iron center.
PLEXITE - Phenolic, macerated canvas backing.
MIRATEK - Polyurethane, 95 duro. red.
PAYRON - Semi-steel machined gray iron.
BRONCO - Non-marking gray mold-on rubber, bonded to aluminum center.
PAYDUCTILE - Cast high tensile ductile iron.
PAYFLEX - Cushion rubber, non-marking tread.
PAYROCK - Hard rubber, fibrous compound.
MIRAFLEX - 85 duro. gray polyurethane.
MIRAKUSH - Polyurethane, 85 duro. gray.
PAYTHANE - Urethane, bonded to a metal center.
C & C Lift Truck, Inc. | |
---|---|
Product Category | Casters |
Product Number | H070-5UT |
Product Name | SWIVEL |
Maximum Load | 500 lbs (227 kg) |
Wheel Diameter | 5 inch (127 mm) |
Wheel Width | 1.5 inch (38.1 mm) |