C & C Lift Truck, Inc. Datasheets for Pallet Jacks
Pallet jacks or pallet trucks are used to short-haul pallets or other large items of freight. A piston raises the load enough for the operator to maneuver the cargo; these devices may be derive power from manual, electric, or petrol sources. There are many further varieties.
Pallet Jacks: Learn more
| Product Name | Notes |
|---|---|
| 5,500lb , composition tire, manual operation by hydraulic jack 5,500lb , composition tire, manual operation by hydraulic jack | |
| Adjustable fork width from 21" to 27" or anywhere in between. Just loosen and reset front and rear adjusting bolts. One truck does the work of two. Handles loads up... | |
| Big wheels use less pushing or pulling force when moving heavy loads. An alternative to fork trucks. Makes it easier to move loaded tubs weighing up to 4500 lbs. Raised... | |
| Durable and affordable pallet truck. Features polyurethane load and steering wheels. Safely and easily lift and move pallets up to 5500 lbs. Features adjustable fork connecting rods. Overload bypass. Rubber... | |
| Enter pallet from all four sides. 3-year pump warranty. Safely and easily lift and move pallets. Overload bypass, reinforced forks, rubber-coated handle measures 47" in height. 101° steering and can... | |
| Galvanized and Stainless Steel I-55 models. Galvanized model - designed for basic corrosion resistant and cold room applications. This model is widely used in meat processing plants, wineries, etc. Well... |