C & C Lift Truck, Inc. Datasheets for Workbenches and Workstations (Industrial)
Industrial workbenches and industrial workstations are locations where personnel perform work. Products range from economy workbenches to cleanroom and electronic assembly benches.
Workbenches and Workstations (Industrial): Learn more
| Product Name | Notes |
|---|---|
| Backboard | |
| Basic Bench | |
| Bin Rail | |
| Cantilever Light Fixture w/Shelf | |
| Cantilever Shelf - 12" W | |
| Cantilever Shelf - 12"W | |
| Drawer Unit - 1 Box Drawer, 1 File Drawer | |
| Light Fixture | |
| Lower Shelf/Footrest | |
| Outlet Strip | |
| 10-Year unconditional warranty. Height adjustable from 30" to 36". America's Easiest to Assemble Benches. Heavy Duty 13-gauge steel legs. Various Chemicals and scratch resistant powder paint. Meet all local, state,... | |
| 12 gauge shelves, with 14 gauge sides on cabinets. Drawers and doors keyed alike - includes 2 keys per lock. 1,200 lb. capacity. Durable all-welded construction, except bolt on 5" | |
| Add a custom fitting work station to your shop floor. Adjustable work benches provide a perfect fit for your workplace needs. Benches adjust from 29" - 38" high allowing for... | |
| All-welded with 1" square tube 18 ga. framework and sheet metal panels. Versatile and durable Cabinet Workbenches are ideal for tool shops, production and warehouse area or general office environments. | |
| America's Easiest to Assemble Benches - Tighten 2 screws on each leg and you are DONE. Available with adjustable leg, manual crank and hydraulic lift - contact dealer for more... | |
| Customized work bench to fit your needs. Sliding doors are factory installed and equipped with cylinder lock and 2 keys. Shelves are adjustable on 4" centers. Optional high pressure laminate... | |
| Features 16 drawers for maximum storage. Drawers are furnished with padlock loop for security. All drawers are equipped with full extension ball bearing steel slides for smooth operation and durability. | |
| Four drawer and door units can be ordered in any combination to form an overall base. Drawer units are designed with 20 gauge steel on full extension ball bearing steel... | |
| Industrial-duty construction throughout. Stands up to hard punishing work. An excellent performer for maintenance, repair or assembly work. Legs, stringers, shelves, backboards and end pieces are heavy duty 14 ga. | |
| Positions from 29" to 37"H for working comfort. Help improve working comfort and productivity with these slide bolt adjusting work benches. A working height of 29" to 37" can be... | |
| Provides a large working space with large storage area. There are three drawers mounted side by side with cylinder locks. Cabinet features two doors, a keyed handle and one centered... | |
| Rugged 10,000 pound capacity. Shipping set-up and ready for immediate use. Heavy-duty welded workbenches feature an extra strong 7 ga. (3/16") reinforced steel top with rounded "comfort edges" that can... |